DETECTOR, 1mA, SPST, J-lead, IP67
DETECTOR, SPST, 1mA, Surface Mou
DETECTOR, SPST, 1mA, Surface Mou
DETECTOR, SPST, 1mA, Surface Mou
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Limit Switches | Rotary Limit Switches |
| Product Number | 1400-TD1260BGQJR | 141-TD1260BGQJRCT-ND |
| Product Name | Detector Switches | Limit Switches |
| Switch Configuration | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Maximum Current Rating | 1.00E-3 amps | 1.00E-3 amps |
| Contact Type | Momentary Contact | |
| Normal State | Normally Open |