SWITCH DETECT SPST-NO 0.05A 16V
DETECTOR, 50mA, SPST-NO, Off-(On), Solder, IP67
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches |
| Product Number | 141-TD1250AF160QS1-ND | 1400-TD1250AF160QS1 |
| Product Name | Limit Switches | Detector Switches |
| Contact Type | Momentary Contact | Momentary Contact |
| Normal State | Normally Open | Normally Open |
| Switch Configuration | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) |
| Connections | Solder Terminal; Solder Lug |