OMRON Automation and Safety Limit Switches SS-5GL2-FT

Description
Switch SPDT Chassis Mount
Request a Quote Datasheet
Description
Switch SPDT Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switches - SW872-ND - DigiKey
Thief River Falls, MN, United States
Limit Switches
SW872-ND
Limit Switches SW872-ND
Switch SPDT Chassis Mount

Switch SPDT Chassis Mount

Buy Now Datasheet
Laguna Hills, CA, United States
Switches - Limit Switches
1233474-SS-5GL2-FT
Switches - Limit Switches 1233474-SS-5GL2-FT
Win Source Part Number: 1233474-SS-5GL2-FT Category: Switches>Limit Switches Series: SS Termination Style: Quick Connect - 0.110" (2.8mm) Package: Tray Ingress Protection: IP40 Voltage Rating - AC: 125 V Standard Package: 500 Circuit: SPDT Switch Function: On-Mom Actuator Type: Lever, Roller Electrical Life: 200,000 Cycles Operating Force: 16gf Mechanical Life: 30,000,000 Cycles Release Force: 2.039gf Differential Travel: 0.031" (0.8mm) Overtravel: 0.047" (1.2mm) Operating Position: 0.571" (14.5mm) Mounting Type: Chassis Mount Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A (AC) HTSUS: 8536.50.7000 Mfr: Omron Electronics Inc-EMC Div Other Names: SS5GL2FT,SW872,SS-5G L2-FT Base Product Number: SS-5

Win Source Part Number: 1233474-SS-5GL2-FT
Category: Switches>Limit Switches
Series: SS
Termination Style: Quick Connect - 0.110" (2.8mm)
Package: Tray
Ingress Protection: IP40
Voltage Rating - AC: 125 V
Standard Package: 500
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Lever, Roller
Electrical Life: 200,000 Cycles
Operating Force: 16gf
Mechanical Life: 30,000,000 Cycles
Release Force: 2.039gf
Differential Travel: 0.031" (0.8mm)
Overtravel: 0.047" (1.2mm)
Operating Position: 0.571" (14.5mm)
Mounting Type: Chassis Mount
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A (AC)
HTSUS: 8536.50.7000
Mfr: Omron Electronics Inc-EMC Div
Other Names: SS5GL2FT,SW872,SS-5GL2-FT
Base Product Number: SS-5

Buy Now Datasheet
Switches - Limit Switches SS-5GL2-FT
SWITCH SNAP ACTION SPDT 5A 125V

SWITCH SNAP ACTION SPDT 5A 125V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rotary Limit Switches Rotary Limit Switches Linear Limit Switches
Product Number SW872-ND 1233474-SS-5GL2-FT SS-5GL2-FT
Product Name Limit Switches Switches - Limit Switches Switches - Limit Switches
Contact Type Momentary Contact
Switch Configuration Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Connections "Quick Connect - 0.110"" (2.8mm)"
Operating Temp -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data