Manufacturer: C&K
Win Source Part Number: 790407-TMCGD6SA1040C
Series: TM
Packaging: Bulk
Termination Style: Quick Connect - 0.187" (4.7mm)
Operating Temperature Range: -55°C ~ 150°C
Current Rating: 10A (AC), 500mA (DC)
Voltage Rating - AC: 125V
Voltage Rating - DC: 125V
Mounting: Chassis Mount
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Lever, Roller
Electrical Life: 350,000 Cycles
Operating Force, Torque: 90gf
Release Force: 28gf
Pretravel: 0.071" (1.8mm)
Differential Travel: 0.013" (0.33mm)
Overtravel: 0.035" (0.9mm)
Operating Position: 0.812" (20.6mm)
Family Name: TM
Categories: Switches
Alternative Parts (Cross-Reference): 1004.4601; 1006.1201; ;
Introduction Date: January 25, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
SWITCH SNAP ACTION SPDT 10A 125V
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 790407-TMCGD6SA1040C | CKN10057-ND | TMCGD6SA1040C |
| Product Name | Snap Action, Limit Switches - TMCGD6SA1040C | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | ||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Connections | "Quick Connect - 0.187"" (4.7mm)" | ||
| Operating Temp | -55 to 150 C (-67 to 302 F) |