Switch SPST-NO Surface Mount
DETECTOR, 1mA, SPST, Off-(On), J-lead
SWITCH DETECTOR SPST-NO 1MA 5V
| DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches | Linear Limit Switches |
| Product Number | 141-TD4700AQTR-ND | 1400-TD4700AQ | TD4700AQ |
| Product Name | Limit Switches | Detector Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | Momentary Contact | |
| Normal State | Normally Open | ||
| Switch Configuration | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Connections | J Lead | ||
| Operating Temp | -10 to 60 C (14 to 140 F) |