LS Z SNAP ADJ.ROLLER LEVER 4A 1N
| DigiKey | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | 450-TLSZNS1113PB-ND |
| Product Name | Limit Switches |
| Contact Type | Momentary Contact |
| Normal State | Normally Open; Normally Closed |
| Switch Configuration | Double Pole, Single Throw (DPST); DPST-NO/NC |
| Actuator Type | Standard Roller; Adjustable Roller |