Win Source Part Number: 1233556-SS-5GL-FT
Category: Switches>Limit Switches
Series: SS
Termination Style: Quick Connect - 0.110" (2.8mm)
Package: Bulk
Ingress Protection: IP40
Voltage Rating - AC: 125 V
Standard Package: 500
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Lever, Straight
Electrical Life: 200,000 Cycles
Operating Force: 16gf
Mechanical Life: 30,000,000 Cycles
Release Force: 2.039gf
Differential Travel: 0.031" (0.8mm)
Overtravel: 0.047" (1.2mm)
Operating Position: 0.345" (8.8mm)
Mounting Type: Chassis Mount
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
Current Rating (Amps): 5A (AC)
HTSUS: 8536.50.7000
Mfr: Omron Electronics Inc-EMC Div
Other Names: SS5GLFTBYOMI,Z4587,S
Base Product Number: SS-5
SWITCH SNAP ACTION SPDT 5A 125V
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Linear Limit Switches |
| Product Number | Z4587-ND | 1233556-SS-5GL-FT | SS-5GL-FT |
| Product Name | Limit Switches | Switches - Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | ||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Connections | "Quick Connect - 0.110"" (2.8mm)" | ||
| Operating Temp | -25 to 85 C (-13 to 185 F) |