SWITCH DETECT SPST-NO 0.001A 5V
SWITCH DETECT SPST-NO 0.001A 5V
SWITCH DETECT SPST-NO 0.001A 5V
SWITCH DETECTOR SPDT-NO 1MA 5VDC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 4809-SSCM110100CT-ND | SSCM110100 |
| Product Name | Limit Switches | Switches - Limit Switches |
| Contact Type | Mantained Contact | |
| Normal State | Normally Open | |
| Switch Configuration | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO |
| Connections | J Lead |