LS Z SNAP PLUNGER 4A 2 NC
| DigiKey | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | 450-TLSZNS0201SD-ND |
| Product Name | Limit Switches |
| Contact Type | Momentary Contact |
| Normal State | Normally Closed |
| Switch Configuration | Double Pole, Single Throw (DPST); DPST-NC |
| Connections | Screw Terminal; Screw Terminal |