SWITCH SNAP ACTION SPDT 1A 125V
| DigiKey | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | 108-TFECF5VA1540C-ND |
| Product Name | Limit Switches |
| Contact Type | Momentary Contact |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT |
| Connections | "Quick Connect - 0.187"" (4.7mm)" |