SWITCH SNAP ACTION SPDT 15A 227V
| DigiKey | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | 108-TFCJJ6ST145AC-ND |
| Product Name | Limit Switches |
| Contact Type | Momentary Contact |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT |
| Connections | "Quick Connect - 0.250"" (6.3mm)" |