Switch SPDT Chassis Mount
Manufacturer: C&K Components
Win Source Part Number: 935893-TFCGV3VT105BC
Series: TF
Operating Temperature Range: -40°C ~ 85°C
Features: Switch SPDT Chassis Mount
Package: Bulk
Mounting: Chassis Mount
Family Name: TFCGV3
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.50.7000
SWITCH SNAP ACTION SPDT 11A 277V
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Linear Limit Switches |
| Product Number | TFCGV3VT105BC-ND | 935893-TFCGV3VT105BC | TFCGV3VT105BC |
| Product Name | Limit Switches | Snap Action, Limit Switches - TFCGV3VT105BC | Switches - Limit Switches |
| Contact Type | Momentary Contact | ||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Connections | "Quick Connect - 0.187"" (4.7mm)" |