DETECTOR, 12A, SPST, IP40
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches |
| Product Number | 141-TD13502A1AWW-ND | 1400-TD13502A1AWW |
| Product Name | Limit Switches | Detector Switches |
| Contact Type | Momentary Contact | |
| Normal State | Normally Open | |
| Switch Configuration | Single Pole, Single Throw (SPST); SPST-NO | |
| Connections | "Quick Connect - 0.187"" (4.7mm)" |