Switch SPDT Through Hole, Right Angle
Win Source Part Number: 1233462-SS-5GL-FD1
Category: Switches>Limit Switches
Series: SS
Termination Style: PC Pin
Package: Tray
Ingress Protection: IP40
Voltage Rating - AC: 125 V
Standard Package: 400
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Lever, Straight
Electrical Life: 200,000 Cycles
Operating Force: 16gf
Mechanical Life: 30,000,000 Cycles
Release Force: 2.039gf
Differential Travel: 0.031" (0.8mm)
Overtravel: 0.047" (1.2mm)
Operating Position: 0.345" (8.8mm)
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
Current Rating (Amps): 5A (AC)
HTSUS: 8536.50.7000
Mfr: Omron Electronics Inc-EMC Div
Other Names: SS5GLFD1
Base Product Number: SS-5
SWITCH SNAP ACTION SPDT 5A 125V
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Linear Limit Switches |
| Product Number | SS-5GL-FD1-ND | 1233462-SS-5GL-FD1 | SS-5GL-FD1 |
| Product Name | Limit Switches | Switches - Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | ||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Connections | PC Pin | ||
| Operating Temp | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |