OMRON Automation and Safety Limit Switches SSG-5H

Description
Switch SPDT Chassis Mount
Request a Quote Datasheet
Description
Switch SPDT Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switches - Z12377-ND - DigiKey
Thief River Falls, MN, United States
Limit Switches
Z12377-ND
Limit Switches Z12377-ND
Switch SPDT Chassis Mount

Switch SPDT Chassis Mount

Buy Now Datasheet
Laguna Hills, CA, United States
Switches - Limit Switches
1233442-SSG-5H
Switches - Limit Switches 1233442-SSG-5H
Win Source Part Number: 1233442-SSG-5H Category: Switches>Limit Switches Series: SSG Termination Style: Solder Lug Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 100 Circuit: SPDT Switch Function: On-Mom Actuator Type: Round (Pin Plunger) Electrical Life: 200,000 Cycles Operating Force: 153gf Mechanical Life: 10,000,000 Cycles Release Force: 25gf Pretravel: 0.024" (0.6mm) Differential Travel: 0.004" (0.1mm) Overtravel: 0.015" (0.4mm) Operating Position: 0.330" (8.4mm) Mounting Type: Chassis Mount Temperature Range - Operating: -25°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A (AC), 4A (DC) HTSUS: 8536.50.7000 Mfr: Omron Electronics Inc-EMC Div Other Names: SSG5H,Z12377,SSG-5H Base Product Number: SSG-5

Win Source Part Number: 1233442-SSG-5H
Category: Switches>Limit Switches
Series: SSG
Termination Style: Solder Lug
Package: Bulk
Ingress Protection: IP40
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Standard Package: 100
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Round (Pin Plunger)
Electrical Life: 200,000 Cycles
Operating Force: 153gf
Mechanical Life: 10,000,000 Cycles
Release Force: 25gf
Pretravel: 0.024" (0.6mm)
Differential Travel: 0.004" (0.1mm)
Overtravel: 0.015" (0.4mm)
Operating Position: 0.330" (8.4mm)
Mounting Type: Chassis Mount
Temperature Range - Operating: -25°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A (AC), 4A (DC)
HTSUS: 8536.50.7000
Mfr: Omron Electronics Inc-EMC Div
Other Names: SSG5H,Z12377,SSG-5H
Base Product Number: SSG-5

Buy Now Datasheet
Switches - Limit Switches - SSG-5H - Acme Chip Technology Co., Limited
Shenzhen, China
Switches - Limit Switches
SSG-5H
Switches - Limit Switches SSG-5H
SWITCH SNAP ACTION SPDT 5A 125V

SWITCH SNAP ACTION SPDT 5A 125V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rotary Limit Switches Rotary Limit Switches Linear Limit Switches
Product Number Z12377-ND 1233442-SSG-5H SSG-5H
Product Name Limit Switches Switches - Limit Switches Switches - Limit Switches
Contact Type Momentary Contact
Switch Configuration Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Connections Solder Terminal; Solder Lug
Operating Temp -25 to 125 C (-13 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Limit switch attachment - DAPZ-SB-I-30DC-DR-AR - Festo Corporation
Specs
Normal State Normally Open
Connections Screw Terminal
Operating Temp -20 to 70 C (-4 to 158 F)
View Details
Limit switch plastic encapsulated - limit switch plastic encapsulated - BARTEC
Specs
Operating Temp -28.89 to 18.33 C (-20 to 65 F)
Maximum Current Rating 6 amps
Maximum AC Voltage Rating 250 volts
View Details
Electromechanical Limit Switch, Rotate From 9150 - 9450 Degrees - S9200A-G163-31 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 9150 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Intralogistics - Light load electric monorail systems - End position - PS116 plunger S200 - PS116-Z11R-L200-S200 -  - Schmersal Inc.
Specs
Normal State Normally Open; Normally Closed
Connections Cable, 4-pole Pre-wired cable
Operating Temp -30 to 80 C (-22 to 176 F)
View Details