Switch SPDT Chassis Mount
Win Source Part Number: 1154452-TFECK6ST1640
Category: Switches>Limit Switches
Series: TF
Termination Style: Quick Connect - 0.187" (4.7mm)
Package: Bulk
Voltage Rating - AC: 277 V
Voltage Rating - DC: 125 V
Standard Package: 80
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Lever, Straight
Operating Force: 70gf
Release Force: 10gf
Pretravel: 0.250" (6.35mm)
Differential Travel: 0.045" (1.1mm)
Overtravel: 0.125" (3.2mm)
Operating Position: 0.600" (15.2mm)
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 11A (AC), 500mA (DC)
REACH Status: REACH Affected
HTSUS: 8536.50.7000
Mfr: C&K
Other Names: -TFECK6ST1640C,2266-
Base Product Number: TFECK6
SWITCH SNAP ACTION SPDT 11A 277V
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Linear Limit Switches |
| Product Number | TFECK6ST1640C-ND | 1154452-TFECK6ST1640C | TFECK6ST1640C |
| Product Name | Limit Switches | Switches - Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | ||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Connections | "Quick Connect - 0.187"" (4.7mm)" | ||
| Operating Temp | -40 to 85 C (-40 to 185 F) |