DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
50
90
100
110
120
130
140
141
142
143
144
145
146
147
148
149
150
151
152
153
160
170
180
190
200
210
250
300
350
400
450
500
1000
1500
1569
| Product Name | Notes |
|---|---|
| "10 Position Wire to Board Terminal Block Horizontal with Board 0.394"" (10.00mm) Through Hole" | |
| "10 Position Wire to Board Terminal Block Vertical with Board 0.394"" (10.00mm) Through Hole" | |
| "12 Position Wire to Board Terminal Block Horizontal with Board 0.394"" (10.00mm) Through Hole" | |
| "12 Position Wire to Board Terminal Block Vertical with Board 0.394"" (10.00mm) Through Hole" | |
| "14 (2 x 7) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole, Kinked Pin" | |
| "16 (2 x 8) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole, Kinked Pin" | |
| "18 (2 x 9) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole, Kinked Pin" | |
| "2 Position Receptacle Connector 0.035"" (0.90mm) Surface Mount, Right Angle Gold" | |
| "2 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount, Right Angle Gold" | |
| "2 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.394"" (10.00mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Vertical with Board 0.295"" (7.50mm) Through Hole" | |
| "20 (2 x 10) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole, Kinked Pin" | |
| "22 (2 x 11) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole, Kinked Pin" | |
| "24 (2 x 12) Pos DIP, 0.4"" (10.16mm) Row Spacing Socket Gold Through Hole" | |
| "24 (2 x 12) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "24 (2 x 12) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole, Right Angle, Horizontal" | |
| "24 (2 x 12) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole, Kinked Pin" | |
| "24 (2 x 12) Pos DIP, ZIF (ZIP), 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "24 (2 x 12) Pos DIP, ZIF (ZIP), 0.6"" (15.24mm) Row Spacing Socket Nickel Boron Through Hole" | |
| "24 (2 x 12) Pos DIP, ZIF (ZIP), 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole" | |
| "28 (2 x 14) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole, Kinked Pin" | |
| "28 Position FFC Connector Contacts, Vertical - 1 Sided 0.050"" (1.27mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.394"" (10.00mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.591"" (15.00mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Vertical with Board 0.295"" (7.50mm) Through Hole" | |
| "30 Position FFC Connector Contacts, Vertical - 1 Sided 0.050"" (1.27mm) Through Hole" | |
| "32 (2 x 16) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole, Kinked Pin" | |
| "4 Position Wire to Board Terminal Block Horizontal with Board 0.295"" (7.50mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Vertical with Board 0.591"" (15.00mm) Through Hole" | |
| "40 (2 x 20) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole, Kinked Pin" | |
| "5 Position Wire to Board Terminal Block Horizontal with Board 0.295"" (7.50mm) Through Hole" | |
| "50 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount, Right Angle Gold" | |
| "6 Position Wire to Board Terminal Block Horizontal with Board 0.591"" (15.00mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block Vertical with Board 0.394"" (10.00mm) Through Hole" | |
| "67 Position Female Connector Gold 0.020"" (0.50mm)" | |
| "67 Position Female Connector PCI Express™ Gold 0.020"" (0.50mm) Black" | |
| "7 Position Wire to Board Terminal Block Horizontal with Board 0.591"" (15.00mm) Through Hole" | |
| "7 Position Wire to Board Terminal Block Vertical with Board 0.394"" (10.00mm) Through Hole" | |
| "7 Position Wire to Board Terminal Block Vertical with Board 0.591"" (15.00mm) Through Hole" | |
| "8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole, Kinked Pin" | |
| "8 Position Terminal Block Header, Blade Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle Through Hole" | |
| "8 Position Wire to Board Terminal Block Vertical with Board 0.394"" (10.00mm) Through Hole" | |
| "9 Position Wire to Board Terminal Block Horizontal with Board 0.394"" (10.00mm) Through Hole" | |
| "Connector Header Surface Mount 26 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 50 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 68 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 50 position 0.039"" (1.00mm)" | |
| "Connector Header Through Hole, Right Angle 3 position 0.079"" (2.00mm)" | |
| "IC Socket Adapter DIP, 0.6"" (15.24mm) Row Spacing To DIP, 0.6"" (15.24mm) Row Spacing Through Hole" | |
| "IC Socket Adapter SOIC To DIP, 0.6"" (15.24mm) Row Spacing Through Hole" | |
| 0.5 FPC ZIF VERTICAL SMT TYPE A | |
| 0.5 PITCH, 4PIN, VERTICAL, GF, S | |
| 0.5 PITCH, 6PIN, VERTICAL, GF, S | |
| 0.5 PITCH, 8PIN, VERTICAL, GF, S | |
| 0.5 PITCH, ZIF, VERTICAL, SMT, T | |
| 0.5MM FPC RIGHT ANGLE BOTTOM SMT | |
| 0.5MM FPC RIGHT ANGLE TOP SMT 5 | |
| 0.5MM PITCH, RIGHT ANGLE, BOTTOM | |
| 0.5MM PITCH, RIGHT ANGLE, TOP, S | |
| 0.8MM RIGHT ANGLE WTB 2POS | |
| 0.8MM RIGHT ANGLE WTB 3POS | |
| 0.8MM RIGHT ANGLE WTB 4POS | |
| 0.8MM RIGHT ANGLE WTB 5POS | |
| 0.8MM RIGHT ANGLE WTB 6POS | |
| 0.8MM RIGHT ANGLE WTB 8POS | |
| 0.8MM STRAIGHT WTB 2POS | |
| 0.8MM STRAIGHT WTB 3POS | |
| 0.8MM STRAIGHT WTB 4POS | |
| 0.8MM STRAIGHT WTB 5POS | |
| 0.8MM STRAIGHT WTB 6POS | |
| 0.8MM STRAIGHT WTB 8POS | |
| 03P MTA156 HDR ASSY W/O#2 LF W/ | |
| 04P MICRO MNL ASSY,VRT,SMT LF | |
| 1 Position Wire to Board Terminal Block Horizontal with Board Through Hole | |
| 1 Position Wire to Board Terminal Block Vertical with Board Through Hole | |
| 1.0MM P HPI 85DEG 2X10 POS | |
| 1.0MM P HPI 85DEG 2X12 POS | |
| 1.0MM P HPI 85DEG 2X20 POS | |
| 1.0MM P HPI 85DEG 2X25 POS | |
| 1.0MM P HPI 85DEG 2X6 POS | |
| 1.0MM P HPI 85DEG 2X8 POS | |
| 10 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 100 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 100 Position Connector Receptacle, Floating Surface Mount Gold | |
| 12 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 12-PIN, SMT/IDC | |
| 120 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 14 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 14POS,PIN DIA 1.3,HDR ASSY,180DE | |
| 14POS,PIN DIA 1.3,HDR ASSY,90DEG | |
| 16 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 169 (13 x 13) Pos PGA, ZIF (ZIP) Socket Gold Through Hole | |
| 2.4MM FEMALE S/T CONNECTOR WITH | |
| 2.92MM FEMALE S/T CONNECTOR WITH | |
| 2.92MM FEMALE S/TFIELD REPLACEAB | |
| 20 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 23POS,PIN DIA 1.3,HDR ASSY,180DE | |
| 23POS,PIN DIA 1.3,HDR ASSY,90DEG | |
| 24 (2 x 12) Pos DIP, ZIF (ZIP) Socket Gold Through Hole | |
| 24 (2 x 12) Pos DIP, ZIF (ZIP) Socket Tin Through Hole | |
| 24 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 24 Position DIP, DIL - Header Connector Forked Tin | |
| 24 Position DIP, DIL - Header Connector Post Tin | |
| 26 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 26-PIN, SMT/IDC | |
| 3 Position Connector Receptacle, Outer Shroud Contacts Surface Mount | |
| 30 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 30 Position Connector Receptacle, Center Strip Contacts Surface Mount | |
| 30 Position Connector Receptacle, Floating Surface Mount Gold | |
| 32 Position Din Connector Receptacle, Female Sockets Gold Through Hole | |
| 34 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 35POS,PIN DIA 1.3,HDR ASSY,180DE | |
| 35POS,PIN DIA 1.3,HDR ASSY,90DEG | |
| 40 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 40 Position Connector Receptacle, Floating Surface Mount Gold | |
| 44 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 48 (4 x 12) Pos QFN Socket Gold Through Hole | |
| 48 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 4P VAL-U-LOK SR HDR V0 W/DH BLAC | |
| 5.0 PK, 2/3P HDR ASSY, HIGH CURR | |
| 50 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 50 Position Connector Receptacle, Floating Surface Mount Gold | |
| 50 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 50 Position Ribbon Cable, DIP Header Connector Black IDC 30 AWG Surface Mount | |
| 52 Position Connector Receptacle, Floating Surface Mount, Right Angle Gold | |
| 5652 SERIES, FLOXY, 0.5MM PITCH, | |
| 5655 SERIES, FLOXY, 0.5MM PITCH, | |
| 5656 SERIES, FLOXY, 0.5MM PITCH, | |
| 5814 SERIES, BOARD TO BOARD, 0.3 | |
| 6 (2 + 4 Power) Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 6 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 60 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 60 Position Connector Receptacle, Floating Surface Mount Gold | |
| 60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 64 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 64 Position Din Connector Receptacle, Female Sockets Gold Through Hole | |
| 70 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 7129 SERIES, BOARD TO BOARD, 0.3 | |
| 78 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 80 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 80 Position Connector Receptacle, Floating Surface Mount Gold | |
| 8POS,PIN DIA 1.3,HDR ASSY,180DEG | |
| 8POS,PIN DIA 1.3,HDR ASSY,90DEG | |
| BNC JACK STR PCB MNT THRU HOLE 7 | |
| BOARD TO BOARD | |
| CONN BNC JACK R/A 50 OHM PCB | |
| CONN BNC JACK R/A 75 OHM PCB | |
| CONN D-SUB PLUG 9POS R/A SLDR | |
| CONN D-SUB RCPT 15POS R/A SLDR | |
| CONN D-SUB RCPT 9POS R/A SLDR | |
| CONN DIN PLUG 96POS | |
| CONN DIN RCPT 48POS | |
| CONN FFC FPC VERT 8POS 0.5MM SMD | |
| CONN JACK 1PORT PCB | |
| CONN JACK 2PORT PCB | |
| CONN JACK SOLDER SMB | |
| CONN JACK SOLDER SSMC | |
| CONN NANO SIM CARD R/A SMD | |
| CONN PCI EXP FMALE 67POS 0.020 | |
| CONN RCPT 120POS SMD GOLD | |
| CONN SMA JACK STR 50 OHM PCB | |
| CONN SMB PLUG R/A 50 OHM PCB | |
| CONN SOCKET SIP 10POS GOLD | |
| CONN SOCKET SIP 16POS GOLD | |
| CONN SOCKET SIP 20POS GOLD | |
| D3950 HDR 6POS 2ROW 0.2UMPL | |
| DIP IC SOCKET 10P,GOLD FLASH-SMD | |
| DIP IC SOCKET 12P,GOLD FLASH-SMD | |
| DIP IC SOCKET 14P-SN | |
| DIP IC SOCKET 16P SMT | |
| DIP IC SOCKET 16P,SN | |
| DIP IC SOCKET 18P,GOLD FLASH | |
| DIP IC SOCKET 18P,SN | |
| DIP IC SOCKET 20P SMT | |
| DIP IC SOCKET 20P,SN | |
| DIP IC SOCKET 28P,GOLD FLASH | |
| DIP IC SOCKET 40P,GOLD FLASH | |
| DIP IC SOCKET 6P,GOLD FLASH-SMD | |
| DIP IC SOCKET 8P SMT | |
| DIP IC SOCKET 8P,GOLD FLASH-SMD | |
| DIP IC SOCKET 8P,GOLD FLASH | |
| FAKRA M W HOUSING,CODE A,RA,PCB, | |
| FAKRA M W HOUSING,CODE A,STR,PCB | |
| FAKRA M W HOUSING,CODE B,RA,PCB, | |
| FAKRA M W HOUSING,CODE B,STR,PCB | |
| FAKRA M W HOUSING,CODE C,RA,PCB, | |
| FAKRA M W HOUSING,CODE C,STR,PCB | |
| FAKRA M W HOUSING,CODE D,RA,PCB, | |
| FAKRA M W HOUSING,CODE D,STR,PCB | |
| FEM TYPE A25 110PINS PRESS-FIT S | |
| FEM TYPE A25 110PINS PRESS-FIT | |
| FEM TYPE AB25 125 PINS PRESS-FIT | |
| FEM TYPE B19 95PINS PRESS-FIT | |
| FEM TYPE B22 110PINS PRESS-FIT | |
| FEM TYPE B25 125PINS PRESS-FIT | |
| FLOATING BTB PLUG -V 19.7MM H, 6 | |
| FLOATING BTB PLUG -V 19.7MM H, 8 | |
| FLOATING BTB PLUG -V 6.8MM H, 40 | |
| FLOATING BTB PLUG -V 6.8MM H, 60 | |
| FLOATING BTB PLUG -V 6.8MM H, 80 | |
| FLOATING BTB PLUG -V 7.8MM H, 40 | |
| FLOATING BTB PLUG -V 7.8MM H, 60 | |
| FLOATING BTB PLUG -V 7.8MM H, 80 | |
| FLOATING BTB REC 4.95MM H, 40POS | |
| FLOATING BTB REC 4.95MM H, 60POS | |
| FLOATING BTB REC 4.95MM H, 80POS | |
| FLOATING BTB REC 8.45MM H, 40POS | |
| FLOATING BTB REC 8.45MM H, 60POS | |
| FLOATING BTB REC 8.45MM H, 80POS | |
| GEMNET,ASSY,2P 180DEG UNSEALED,C | |
| GEMNET,ASSY,6P 180DEG UNSEALED,C | |
| HDMI 2.1 19P 6.08H A/F STD DIP C | |
| HDMI D TYPE ,F ,2-ROW SMT,LCP,BK | |
| HDMI D TYPE FEMALE 90DEG,DIP, | |
| HDMI D TYPE FEMALE SUBMERGED PLA | |
| HEADER SMT 2POS LOPRO MINI CT | |
| HEADER SMT 4POS LOPRO MINI CT | |
| HEADER SMT 5POS LOPRO MINI CT | |
| HIGH DENSITY BNC JACK R/A 50 OHM | |
| HIGH DENSITY BNC JACK R/A 75 OHM | |
| HIGH DENSITY BNC JACK STR 75 OHM | |
| HPI 2.0MM,HDR,2POS R/A,BLU | |
| HPI 2.0MM,HDR,4POS R/A,BLU | |
| HPI 2.0MM,HDR,5POS R/A,BLU | |
| HPI2.0MM,HDR,4POS,VE RTICAL,#2 | |
| HPI2.0MM,HDR,5POS,VE RTICAL,#2 | |
| HPI2.0MM,HDR,7POS,VE RTICAL,#2 | |
| IDC MINI WIRE 2POS 1.27MM | |
| LLFS 7.50/05/180V 5.0SN BK BX | |
| LLFS 7.50/07/180V 5.0SN BK BX | |
| LLFS 7.50/09/180V 5.0SN BK BX | |
| LLFS 7.50/09/90V 5.0SN BK BX | |
| LLFS 7.50/10/90V 5.0SN BK BX | |
| LLFS 7.50/11/180V 5.0SN BK BX | |
| LLFS 7.50/11/90V 5.0SN BK BX | |
| LLFS 7.50/12/180V 5.0SN BK BX | |
| LLFS 7.50/12/90V 5.0SN BK BX | |
| LP 6.2 HEADER ASSY, 3P, NATURAL | |
| LSF-SMT 3.81/08/90 1.5SN BK RL S | |
| M12 M 4 D H S * 201 17,0 094 * * | |
| M12 M 5 A * S * 201 10,5 094 * * | |
| M12 M 5 A H S * 201 17,0 094 * * | |
| M12 REC. HEADER 4 POS. VERT. D-C | |
| M12 REC. HEADER 5 POS. VERT. A-C | |
| M12, SPE TYPE II, FEMALE PLUG, S | |
| M12, SPE TYPE II, MALE PLUG, SOL | |
| MIN-FAKRA M W HOUSING,CODE B,RA, | |
| MIN-FAKRA M W HOUSING,CODE C,RA, | |
| MIN-FAKRA M W HOUSING,CODE D,RA, | |
| MIN-FAKRA M W HOUSING,CODE E,RA, | |
| MIN-FAKRA M W HOUSING,CODE F,RA, | |
| MIN-FAKRA M W HOUSING,CODE Z,RA, | |
| MINI FAKRA M,1P,CODE Z,RA,PCB,9G | |
| MINI FAKRA M,2P,CODE Z,RA,PCB,9G | |
| MINI USB 2.0 SOCKET TYPE B 5P | |
| MINI-FAKRA W HOUSING,CODE A,RA,P | |
| MINIHDMI,SMT,GOLD 15U,COPPER SHE | |
| MMCX JACK PCB MOUNT RECEPTACLE | |
| MULTIPOINT IDC TERMINAL 2P | |
| MULTIPOINT IDC TERMINAL 4P | |
| MULTIPOINT IDC TERMINAL 5P | |
| NANO SIM CARD PUSH PUSH TYPE 1.3 | |
| PCB TERMINAL, 15.00 MM, NO. OF P | |
| PCB TERMINAL, 7.50 MM, NUMBER OF | |
| Position Wire to Board Terminal Block | |
| POWER TAP SCREW ASSEMBLY | |
| QP 6.5 HDR ASSY, 2P, BLACK, TRAY | |
| QP 6.5 HDR ASSY, 2P, BLUE, TRAY | |
| QP 6.5 HDR ASSY, 2P, BROWN, TRAY | |
| QP 6.5 HDR ASSY, 2P, GRAY, TRAY | |
| QP 6.5 HDR ASSY, 2P, GREEN, TRAY | |
| QP 6.5 HDR ASSY, 2P, ORANGE, TRA | |
| QP 6.5 HDR ASSY, 2P, PINK, TRAY | |
| QP 6.5 HDR ASSY, 2P, PURPLE, TRA | |
| QP 6.5 HDR ASSY, 2P, YELLOW, TRA | |
| RECEPT 0.5MM - 4MM - VERT -FLOAT | |
| RECEPT 0.5MM - 7MM - VERT -FLOAT | |
| RECEPT ASSY, RA, 168 POS, SLIVER | |
| RECPT - 0.4MM PITCH - 34 POS - 0 | |
| RECPT - 0.4MM PITCH - 44 POS - 0 | |
| RJ45M R1D 3.3N4Y/G TY | |
| RJ45M R1V 3.3N4Y/G TY | |
| SC-SMT 3.81/08/180G 1.5SN BK RL | |
| SEALED, COAX, SMD, 180DEG | |
| SIP DUAL ROW RA SKT 03POS AU FLA | |
| SIP DUAL ROW SKT 03POS AU FLASH | |
| SIP DUAL ROW SKT 20POS AU FLASH | |
| SIP IC SKT 10 AU FLASH | |
| SIP IC SKT 20 AU0.75 | |
| SIP IC SKT 2P AU FLASH | |
| SIP IC SKT 4P AU FLASH | |
| SIP IC SKT 5P AU FLASH | |
| SIP IC SKT 7P AU FLASH | |
| SIP SKT 02POS AU FLASH | |
| SIP SKT 03POS AU FLASH | |
| SIP SKT 04POS AU FLASH - SMD | |
| SIP SKT 08POS AU FLASH - SMD | |
| SL 5.08HC/05/90F 3.2AU OR BX | |
| SL-SMT 5.08HC/02/90G 3.2SN BK RL | |
| SMA FEMALE S/T FOR PCB MOUNTING, | |
| SMA JACK RA EDGE MNT SOLDER TAB | |
| SMA JACK RA PCB THRU HOLE 18 GHZ | |
| SMA JACK RA PCB THRU HOLE BHD 18 | |
| SMA JACK RA SMD PIN THRU HOLE 18 | |
| SMA JACK RA THRU HOLE BHD IP68 S | |
| SMA JACK STR PCB THRU HOLE BHD 1 | |
| SMA JACK STR SMD PIN THRU HOLE 1 | |
| SMB MALE STR PCB THRU HOLE 6 GHZ | |
| SMC JACK RA PANEL MNT THRU HOLE | |
| SMC JACK RA PCB THRU HOLE GOLD 1 | |
| SMC JACK RA PCB THRU HOLE TINNED | |
| SMC JACK STR FRONT BHD SOLDER CU | |
| SMC JACK STR PANEL MNT THRU HOLE | |
| SMC JACK STR REAR BHD SOLDER CUP | |
| SMP M LIMITED DETENT EDGE MNT 1. | |
| SMP M LIMITED DETENT SMD 18 GHZ | |
| SMP M RA LIMITED DETENT THRU HOL | |
| SMP M STR LIMITED DETENT SMD 12 | |
| SMPM CONNECTOR JACK, MALE PIN 50 | |
| SMPM CONNECTOR PLUG, MALE PIN 50 | |
| SSMP FD MALE S/T 8-PORT EDGE LAU | |
| SSMP SB MALE S/T 8-PORT EDGE LAU | |
| STVC 64 F AC VV 7-00 0606 13,0 * | |
| STVC 64 F AC VV 7-00 EE 4,0 * 24 | |
| STVC 96 F ABC VVV 7-00 0606 13,0 | |
| STVC/3 30 F ABC VVV 7-00 TL 2,5 | |
| STVR 96 FI ABC VVV 7-03 TL * * 2 | |
| SV 7.62HP/03/90G 3.5SN BK BX SO | |
| TERM BLK 10P TOP ENTRY 10MM PCB | |
| TERM BLK 11P TOP ENTRY 10MM PCB | |
| TERM BLK 12P TOP ENTRY 10MM PCB | |
| TERM BLK 3P SIDE ENTRY 10MM PCB | |
| TERM BLK 6POS TOP ENTRY 10MM PCB | |
| TERM BLK 7P SIDE ENTRY 10MM PCB | |
| TERM BLK 7POS TOP ENTRY 10MM PCB | |
| TERM BLK 8POS TOP ENTRY 10MM PCB | |
| TERM BLOCK HDR 10POS 2.50MM | |
| TERM BLOCK HDR 12POS 2.50MM | |
| TERM BLOCK HDR 16POS 5.08MM | |
| TERM BLOCK HDR 2POS 3.81MM | |
| TERM BLOCK HDR 2POS 5.08MM | |
| TERM BLOCK HDR 2POS 5MM | |
| TERM BLOCK HDR 3POS 2.50MM | |
| TERM BLOCK HDR 3POS 3.50MM | |
| TERM BLOCK HDR 3POS 5MM | |
| TERM BLOCK HDR 4POS 2.50MM | |
| TERM BLOCK HDR 5POS 2.50MM | |
| TERM BLOCK HDR 5POS 3.50MM | |
| TERM BLOCK HDR 5POS 3.81MM | |
| TERM BLOCK HDR 5POS 5MM | |
| TERM BLOCK HDR 6POS 2.50MM | |
| TERM BLOCK HDR 6POS 5MM | |
| TERM BLOCK HDR 8POS 3.81MM | |
| TERM BLOCK HDR 8POS 5.08MM | |
| TERMINAL BLOCK, 7.50 MM, 4 POS | |
| TERMINAL BLOCK, 7.50 MM, 6 POS | |
| USB TYPE C 6P WATERPROOF DIP+SMT | |
| USB TYPE C PLUG 12P | |
| USB TYPE C PLUG 24 SMT VERTICAL | |
| USB TYPE C PLUG 24P CONN | |
| USB TYPE C PLUG 24P SMT VERTICAL | |
| USB TYPE C PLUG 24P VERTICAL MOU | |
| USB TYPE C PLUG 4.0 | |
| USB TYPE C PLUG SMT MIDDLE MOUNT | |
| USB TYPE C RECEPTACLE 16P IPX7 | |
| USB TYPE C RECEPTACLE 16P WATERP | |
| USB TYPE C RECEPTACLE 24P IPX7 | |
| USB TYPE C RECEPTACLE 24P IPX8 | |
| USB TYPE C RECEPTACLE 6P WATERPR | |
| USB TYPE C RECEPTACLE FEMALE 16P | |
| USB TYPE-C CHARGE-ONLY RECEPTACL | |
| USB-C CHARGE ONLY RECEPTACLE,6 P | |
| WIRE TO BOARD |
| << Prev | Next >> |