TE Connectivity D-Shaped Connectors 2-5174726-4

Description
Body Features Connector Profile : Standard Primary Product Color : Black Shell Plating Material : Nickel Shield Material : Zinc Die Cast Shield Plating Material : Nickel Configuration Features Number of Positions : 50 Number of Rows : 4 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed PCB Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Shell Material : Zinc Die Cast Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention Type : Screwlocks Mounting Hole Diameter : 2.7 MM  [.106 INCH ] PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 5 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Shell Material Configuration : Full Metal Shell Termination Features Rectangular Termination Post & Tail Thickness : .4 MM  [.015 INCH ] Rectangular Termination Post & Tail Width : .45 MM  [.017 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.8 MM  [.15 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Primary Product Color : Black Shell Plating Material : Nickel Shield Material : Zinc Die Cast Shield Plating Material : Nickel Configuration Features Number of Positions : 50 Number of Rows : 4 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed PCB Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Shell Material : Zinc Die Cast Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention Type : Screwlocks Mounting Hole Diameter : 2.7 MM  [.106 INCH ] PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 5 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Shell Material Configuration : Full Metal Shell Termination Features Rectangular Termination Post & Tail Thickness : .4 MM  [.015 INCH ] Rectangular Termination Post & Tail Width : .45 MM  [.017 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.8 MM  [.15 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 2-5174726-4 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
2-5174726-4
D-Shaped Connectors 2-5174726-4
Body Features Connector Profile : Standard Primary Product Color : Black Shell Plating Material : Nickel Shield Material : Zinc Die Cast Shield Plating Material : Nickel Configuration Features Number of Positions : 50 Number of Rows : 4 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed PCB Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Shell Material : Zinc Die Cast Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention Type : Screwlocks Mounting Hole Diameter : 2.7 MM  [.106 INCH ] PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 5 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Shell Material Configuration : Full Metal Shell Termination Features Rectangular Termination Post & Tail Thickness : .4 MM  [.015 INCH ] Rectangular Termination Post & Tail Width : .45 MM  [.017 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.8 MM  [.15 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Black
  • Shell Plating Material : Nickel
  • Shield Material : Zinc Die Cast
  • Shield Plating Material : Nickel

Configuration Features


  • Number of Positions : 50
  • Number of Rows : 4
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Polybutylene Terephthalate (PBT)
  • Shell Material : Zinc Die Cast

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mating Retention : With
  • Mating Retention Type : Screwlocks
  • Mounting Hole Diameter : 2.7 MM  [.106 INCH ]
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 5

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Rectangular Termination Post & Tail Thickness : .4 MM  [.015 INCH ]
  • Rectangular Termination Post & Tail Width : .45 MM  [.017 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.8 MM  [.15 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connector Assemblies - 2-5174726-4-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
2-5174726-4-ND
D-Sub Connector Assemblies 2-5174726-4-ND
50 Position D-Type Plug, Female Sockets Connector

50 Position D-Type Plug, Female Sockets Connector

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
438-2-5174726-4
Electronic Connector 438-2-5174726-4
50 Pos Right Angle Shielded Modular Connector, Gold/Tin Plated Product overview: 2-5174726-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-2-5174726-4 can be used for catalog matching and distributor lookup.

50 Pos Right Angle Shielded Modular Connector, Gold/Tin Plated Product overview: 2-5174726-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-2-5174726-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connectors - 2-5174726-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
2-5174726-4
D-Sub Connectors 2-5174726-4
AMLPIMITE 050 PLUG 50P TYPE A

AMLPIMITE 050 PLUG 50P TYPE A

Buy Now
Connectors, Interconnects- D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies
Connectors, Interconnects- D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects- D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies Series: AMPLIMITE.050 II Package: Bulk Product Status: Active Connector Type: Plug, Female Sockets Number of Positions: 50 Mounting Type: Through Hole, Right Angle Shell Size, Connector Layout: 0.050 Pitch x 0.100 Row to Row

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects- D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies
Series: AMPLIMITE.050 II
Package: Bulk
Product Status: Active
Connector Type: Plug, Female Sockets
Number of Positions: 50
Mounting Type: Through Hole, Right Angle
Shell Size, Connector Layout: 0.050 Pitch x 0.100 Row to Row

Buy Now Datasheet
Amlpimite 050 Plug 50P Type A Amp - Te Connectivity - 17R7659 - Newark, An Avnet Company
Chicago, IL, United States
Amlpimite 050 Plug 50P Type A Amp - Te Connectivity
17R7659
Amlpimite 050 Plug 50P Type A Amp - Te Connectivity 17R7659
AMLPIMITE 050 PLUG 50P TYPE A

AMLPIMITE 050 PLUG 50P TYPE A

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-5174726-4 2-5174726-4-ND 438-2-5174726-4 2-5174726-4 17R7659
Product Name D-Shaped Connectors D-Sub Connector Assemblies Electronic Connector D-Sub Connectors Connectors, Interconnects- D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies Amlpimite 050 Plug 50P Type A Amp - Te Connectivity
Connector Type Wire to Board Connector Plug, Female Sockets D-Sub Connector
Termination Through Hole - Solder Solder
Mounting Board Mount Through Hole, Right Angle Through Hole, Right Angle
Category D-Sub Connector
Unlock Full Specs
to access all available technical data