TE Connectivity Arrays, Edge Type, Mezzanine (Board to Board) 2-5177986-5

Description
120 Position Connector Plug, Center Strip Contacts Surface Mount Gold
Request a Quote Datasheet
Description
120 Position Connector Plug, Center Strip Contacts Surface Mount Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - A35089TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A35089TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) A35089TR-ND
120 Position Connector Plug, Center Strip Contacts Surface Mount Gold

120 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A35089CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A35089CT-ND
Arrays, Edge Type, Mezzanine (Board to Board) A35089CT-ND
120 Position Connector Plug, Center Strip Contacts Surface Mount Gold

120 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
316-2-5177986-5
SMD Electronic Connector 316-2-5177986-5
120 Pos 0.8mm Pitch Board-to-Board Header, Straight, SMD Product overview: 2-5177986-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-5177986-5 can be used for catalog matching and distributor lookup.

120 Pos 0.8mm Pitch Board-to-Board Header, Straight, SMD Product overview: 2-5177986-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-5177986-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 2-5177986-5 - 1123280-2-5177986-5 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 2-5177986-5
1123280-2-5177986-5
Rectangular Connectors - 2-5177986-5 1123280-2-5177986-5
Manufacturer: Tyco Electronics Win Source Part Number: 1123280-2-5177986-5 Manufacturer Homepage: www.macom.com Alternative Parts (Cross-Reference): 2-177986-5; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Tyco Electronics
Win Source Part Number: 1123280-2-5177986-5
Manufacturer Homepage: www.macom.com
Alternative Parts (Cross-Reference): 2-177986-5;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now
Rectangular Connectors - 2-5177986-5 - 761960-2-5177986-5 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 2-5177986-5
761960-2-5177986-5
Rectangular Connectors - 2-5177986-5 761960-2-5177986-5
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 761960-2-5177986-5 Series: Free Height (FH) Packaging: Reel package Number of Positions: 120 Pitch: 0.031" (0.80mm) Features: Board Guide Connector Type: Plug, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 8μin (0.20μm) Mated Stacking Heights: 7mm, 11mm, 15mm, 19mm Height Above Board: 0.270" (6.85mm) Mounting: SMD Family Name: 5177986 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 2-177986-5; Introduction Date: April 26, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 761960-2-5177986-5
Series: Free Height (FH)
Packaging: Reel package
Number of Positions: 120
Pitch: 0.031" (0.80mm)
Features: Board Guide
Connector Type: Plug, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8μin (0.20μm)
Mated Stacking Heights: 7mm, 11mm, 15mm, 19mm
Height Above Board: 0.270" (6.85mm)
Mounting: SMD
Family Name: 5177986
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): 2-177986-5;
Introduction Date: April 26, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 2-5177986-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
2-5177986-5
Board to Board & Mezzanine Connectors 2-5177986-5
0.8FH,P07H.5,120,08/ Sn,TR,SC

0.8FH,P07H.5,120,08/Sn,TR,SC

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
2-5177986-5
Board to Board & Mezzanine Connectors 2-5177986-5
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Stk Brd Conn, Hdr, 120Pos, 2Row, 0.8Mm Rohs Compliant Amp - Te Connectivity - 70AH7301 - Newark, An Avnet Company
Chicago, IL, United States
Stk Brd Conn, Hdr, 120Pos, 2Row, 0.8Mm Rohs Compliant Amp - Te Connectivity
70AH7301
Stk Brd Conn, Hdr, 120Pos, 2Row, 0.8Mm Rohs Compliant Amp - Te Connectivity 70AH7301
STK BRD CONN, HDR, 120POS, 2ROW, 0.8MM ROHS COMPLIANT: YES

STK BRD CONN, HDR, 120POS, 2ROW, 0.8MM ROHS COMPLIANT: YES

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
2-5177986-5
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 2-5177986-5
CONN PLUG 120POS SMD GOLD

CONN PLUG 120POS SMD GOLD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A35089TR-ND 316-2-5177986-5 1123280-2-5177986-5 761960-2-5177986-5 2-5177986-5 70AH7301 2-5177986-5
Product Name Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Rectangular Connectors - 2-5177986-5 Rectangular Connectors - 2-5177986-5 Board to Board & Mezzanine Connectors Stk Brd Conn, Hdr, 120Pos, 2Row, 0.8Mm Rohs Compliant Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector
Connector Type Plug, Center Strip Contacts Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Board to Board Connector Rectangular Connectors, Heavy Duty
Mounting Surface Mount SMD
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-198LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A28400-125-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NCK-ML4G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details