"Connector Header Through Hole 14 position 0.100"" (2.54mm)"
14/HDR/BX/STR/LP/.11
| DigiKey | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | MHB14K-ND | 70115074 |
| Product Name | Headers, Male Pins | 14/HDR/BX/STR/LP/.112"/30AVG/60:40 |
| Connector Type | Header Connector; Header | |
| Mounting | Through Hole | |
| Current Rating | 1.8 amps | 2.0 amps |