"Connector Header Board Edge, Straddle Mount 100 position 0.050"" (1.27mm)"
CONN HDR PIN 100POS R/A TIN LEAD
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors |
| Product Number | A115750-ND | 792-2-531803-0 |
| Product Name | Headers, Male Pins | CONN HDR PIN 100POS R/A TIN LEAD |
| Connector Type | Header Connector; Header | |
| Mounting | Board Edge, Straddle Mount | |
| Number of Contacts | 100 # |