44 AMPMODU 2MM, H, AU, LF
"Connector Header Through Hole, Right Angle 44 position 0.079"" (2.00mm)"
44 Pos 2 Row 2mm Pitch Right Angle Header, 1A, 200V Product overview: 2-5176837-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 200V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 200V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-2-5176837-1 can be used for catalog matching and distributor lookup.
44 AMPMODU 2MM, H, AU, LF
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2-5176837-1 | 2-5176837-1-ND | 2027-2-5176837-1 | 21R9905 |
| Product Name | Board to Board & Mezzanine Connectors | Headers, Male Pins | 1A 200V Electronic Connector | 44 Ampmodu 2Mm, H, Au, Lf Te Connectivity |
| Connector Type | Board to Board Connector | Header Connector | ||
| Mounting | Through Hole, Right Angle | |||
| Voltage Rating | 200 volts |