PCB terminal block; push-button; 1.5 mm²; Pin spacing 3.5 mm; 14-pole; Push-in CAGE CLAMP®; 1,50 mm²; gray
"14 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.138"" (3.50mm) Through Hole"
PCB TERMINAL BLOCK; PUSH-BUTTON;
PCB terminal block; push-button; 1.5 mm ; Pin spacing 3.5 mm; 14-pole; Push-in CAGE CLAMP ; 1,50 mm ; gray
| WAGO | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 250-214 | 2946-250-214-ND | 250-214 | 76R3324 |
| Product Name | PCB terminal block | Wire to Board | Wire to Board | Pcb Terminal Block; Push-Button; 1.5 Mm ; Pin Spacing 3.5 Mm; 14-Pole; Push-In Cage Clamp ; 1,50 Mm ; Gray Wago |
| Termination | Push-button | Screwless - Push Button Clamp | ||
| Mounting | Through Hole | Through Hole | ||
| Contact Pitch | 3.51 mm (0.1380 inch) | |||
| Contact Size (AWG) | 16 to 24 AWG | 16 to 24 AWG |