0.8FH,P07H.5,040,08/
Board to Board & Mezzanine Connectors
40 Pos 0.8mm Pitch Board-to-Board Header, SMD, Straight Product overview: 2-5177986-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-5177986-1 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects-Rectan
Series: Free Height (FH)
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Connector Type: Plug, Center Strip Contacts
Number of Positions: 40
Pitch: 0.031" (0.80mm)
Mounting Type: Surface Mount
Base Product Number: 5177986
40 Position Connector Plug, Center Strip Contacts Surface Mount Gold
40 Position Connector Plug, Center Strip Contacts Surface Mount Gold
0.8FHP07H.504008/SnT
CONN PLUG 40POS SMD GOLD
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Heilind Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2-5177986-1 | 316-2-5177986-1 | A99208TR-ND | 2-5177986-1 | 2-5177986-1 | |
| Product Name | Board to Board & Mezzanine Connectors | SMD Electronic Connector | Connectors, Interconnects-Rectangular Connectors-Arrays, Edge Type, Mezzanine (Board to Board) | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors Board to Board, Mezzanine, Board Stacking, PC104 | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty | Plug, Center Strip Contacts | Board to Board Connector | Rectangular Connectors, Heavy Duty | |
| Termination | SMD/SMT | |||||
| Mounting | Surface Mount | Surface Mount |