TE Connectivity Headers, Male Pins 2504449-2

Description
1MM 2R INT LCK HPI, HDR, 2X8P, N
Request a Quote Datasheet
Description
1MM 2R INT LCK HPI, HDR, 2X8P, N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 17-2504449-2TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-2504449-2TR-ND
Headers, Male Pins 17-2504449-2TR-ND
1MM 2R INT LCK HPI, HDR, 2X8P, N

1MM 2R INT LCK HPI, HDR, 2X8P, N

Buy Now Datasheet
Headers, Male Pins - 17-2504449-2CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-2504449-2CT-ND
Headers, Male Pins 17-2504449-2CT-ND
1MM 2R INT LCK HPI, HDR, 2X8P, N

1MM 2R INT LCK HPI, HDR, 2X8P, N

Buy Now Datasheet
Headers, Male Pins - 17-2504449-2DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-2504449-2DKR-ND
Headers, Male Pins 17-2504449-2DKR-ND
1MM 2R INT LCK HPI, HDR, 2X8P, N

1MM 2R INT LCK HPI, HDR, 2X8P, N

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 17-2504449-2TR-ND
Product Name Headers, Male Pins
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML4G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A29400-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
CMD Series: High Density PCB Signal Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details