"Connector Header Through Hole 24 position 0.100"" (2.54mm)"
Header; Glass Filled Polyester; Copper Alloy; Nickel (Underplating); 2 A A
| DigiKey | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | MHB24K-ND | 70115081 |
| Product Name | Headers, Male Pins | Header; Glass Filled Polyester; Copper Alloy; Nickel (Underplating); 2 A A |
| Connector Type | Header Connector; Header | |
| Mounting | Through Hole | |
| Current Rating | 1.8 amps | 2.0 amps |