TE Connectivity Headers, Receptacles, Female Sockets 2-534206-0

Description
"40 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet
Description
"40 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - A26468-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A26468-ND
Headers, Receptacles, Female Sockets A26468-ND
"40 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

"40 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 2-534206-0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
2-534206-0
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 2-534206-0
CONN RCPT 40POS 0.1 GOLD PCB

CONN RCPT 40POS 0.1 GOLD PCB

Supplier's Site
Btb Conn, Rcpt, 40Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity - 95F1812 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Rcpt, 40Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity
95F1812
Btb Conn, Rcpt, 40Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity 95F1812
BTB CONN, RCPT, 40POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU Mod II Series RoHS Compliant: No

BTB CONN, RCPT, 40POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU Mod II Series RoHS Compliant: No

Supplier's Site
Connector, Board-To-Board, Receptacle, 40 Position, 2Row; Pitch Spacing Amp - Te Connectivity - 72W2509 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Board-To-Board, Receptacle, 40 Position, 2Row; Pitch Spacing Amp - Te Connectivity
72W2509
Connector, Board-To-Board, Receptacle, 40 Position, 2Row; Pitch Spacing Amp - Te Connectivity 72W2509
CONNECTOR, BOARD-TO-BOARD, RECEPTACLE, 40 POSITION, 2ROW; Pitch Spacing:2.54mm; No. of Contacts:40Contacts; Gender:Receptacle; Product Range:AMPMODU Mod II Series; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: No

CONNECTOR, BOARD-TO-BOARD, RECEPTACLE, 40 POSITION, 2ROW; Pitch Spacing:2.54mm; No. of Contacts:40Contacts; Gender:Receptacle; Product Range:AMPMODU Mod II Series; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A26468-ND 2-534206-0 95F1812 72W2509
Product Name Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Btb Conn, Rcpt, 40Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity Connector, Board-To-Board, Receptacle, 40 Position, 2Row; Pitch Spacing Amp - Te Connectivity
Connector Type Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector Board to Board Connector
Mounting Through Hole Through Hole Through Hole Mount
Current Rating 2.0 amps 2.0 amps
Unlock Full Specs
to access all available technical data