TE Connectivity D-Shaped Connectors 2-5174339-5

Description
Body Features Connector Profile : Standard Primary Product Color : Black Shell Plating Material : Nickel Shield Material : Zinc Shield Plating Material : Nickel Configuration Features Number of Positions : 68 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Shape & Form : Square PCB Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Shell Material : Zinc Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention Type : Latching Feature Mounting Hole Diameter : 2.7 MM  [.106 INCH ] PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 70 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Shell Material Configuration : Full Metal Shell Termination Features Rectangular Termination Post & Tail Thickness : .4 MM  [.015 INCH ] Rectangular Termination Post & Tail Width : .45 MM  [.017 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Primary Product Color : Black Shell Plating Material : Nickel Shield Material : Zinc Shield Plating Material : Nickel Configuration Features Number of Positions : 68 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Shape & Form : Square PCB Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Shell Material : Zinc Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention Type : Latching Feature Mounting Hole Diameter : 2.7 MM  [.106 INCH ] PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 70 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Shell Material Configuration : Full Metal Shell Termination Features Rectangular Termination Post & Tail Thickness : .4 MM  [.015 INCH ] Rectangular Termination Post & Tail Width : .45 MM  [.017 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 2-5174339-5 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
2-5174339-5
D-Shaped Connectors 2-5174339-5
Body Features Connector Profile : Standard Primary Product Color : Black Shell Plating Material : Nickel Shield Material : Zinc Shield Plating Material : Nickel Configuration Features Number of Positions : 68 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Shape & Form : Square PCB Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Shell Material : Zinc Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention Type : Latching Feature Mounting Hole Diameter : 2.7 MM  [.106 INCH ] PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 70 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Shell Material Configuration : Full Metal Shell Termination Features Rectangular Termination Post & Tail Thickness : .4 MM  [.015 INCH ] Rectangular Termination Post & Tail Width : .45 MM  [.017 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Black
  • Shell Plating Material : Nickel
  • Shield Material : Zinc
  • Shield Plating Material : Nickel

Configuration Features


  • Number of Positions : 68
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Shape & Form : Square
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Polybutylene Terephthalate (PBT)
  • Shell Material : Zinc

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mating Retention : With
  • Mating Retention Type : Latching Feature
  • Mounting Hole Diameter : 2.7 MM  [.106 INCH ]
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 70

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Rectangular Termination Post & Tail Thickness : .4 MM  [.015 INCH ]
  • Rectangular Termination Post & Tail Width : .45 MM  [.017 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.1 MM  [.122 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
Through-Hole 100V Electronic Connector
439-2-5174339-5
Through-Hole 100V Electronic Connector 439-2-5174339-5
68 Pos Signal Cap Header, Shielded, 100V, Through Hole, Gold Contact Product overview: 2-5174339-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 100V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-2-5174339-5 can be used for catalog matching and distributor lookup.

68 Pos Signal Cap Header, Shielded, 100V, Through Hole, Gold Contact Product overview: 2-5174339-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 100V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-2-5174339-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connector Assemblies - A121355-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A121355-ND
D-Sub Connector Assemblies A121355-ND
68 Position D-Type Cap, Male Pins Connector

68 Position D-Type Cap, Male Pins Connector

Buy Now Datasheet
D-Sub Connectors - 2-5174339-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
2-5174339-5
D-Sub Connectors 2-5174339-5
AMPLIMITE CAP HEADER

AMPLIMITE CAP HEADER

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
2-5174339-5
D-Sub Connectors 2-5174339-5
.050 BRD-WIRE TYPE B

.050 BRD-WIRE TYPE B

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
2-5174339-5
D-Sub Connectors 2-5174339-5
D-Sub Connectors

D-Sub Connectors

Buy Now
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies - 1333208-2-5174339-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
1333208-2-5174339-5
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 1333208-2-5174339-5
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333208-2-5174339-5 Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub Connector Assemblies Packaging: Bulk Number of Positions: 68 Color: Black Features: Shielded Connector Type: Cap, Male Pins Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Phosphor Bronze Connector Style: D-Type Voltage Rating: 100V Standard Package: 70 Mounting: Through Hole Flange Feature: Housing/Shell (M2.5) Shell Material, Finish: Zinc, Nickel Plated Dielectric Material: Polybutylene Terephthalate (PBT) Shell Size, Connector Layout: 0.050 Pitch x 0.100 Row to Row Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 2-5174339-5-ND,-2-51 74339-5-SI,A121355,2 266-2-5174339-5 Base Product Number: 5174339 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333208-2-5174339-5
Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub Connector Assemblies
Packaging: Bulk
Number of Positions: 68
Color: Black
Features: Shielded
Connector Type: Cap, Male Pins
Contact Type: Signal
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Material: Phosphor Bronze
Connector Style: D-Type
Voltage Rating: 100V
Standard Package: 70
Mounting: Through Hole
Flange Feature: Housing/Shell (M2.5)
Shell Material, Finish: Zinc, Nickel Plated
Dielectric Material: Polybutylene Terephthalate (PBT)
Shell Size, Connector Layout: 0.050 Pitch x 0.100 Row to Row
Temperature Range - Operating: -55°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 2-5174339-5-ND,-2-5174339-5-SI,A121355,2266-2-5174339-5
Base Product Number: 5174339
RoHS Status: RoHS Compliant

Buy Now Datasheet
Connectors I/O - Rectangular, Signal & Power - 2-5174339-5 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Rectangular, Signal & Power
2-5174339-5
Connectors I/O - Rectangular, Signal & Power 2-5174339-5
AMPLIMITE CAP HEADER

AMPLIMITE CAP HEADER

Buy Now
D Sub Connectors - 7183584 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7183584
D Sub Connectors 7183584
AMPLIMITE .050 II d-sub PCB plug, 68 pin

AMPLIMITE .050 II d-sub PCB plug, 68 pin

Supplier's Site
D Sub Connectors - 7183584P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7183584P
D Sub Connectors 7183584P
AMPLIMITE .050 II d-sub PCB plug, 68 pin

AMPLIMITE .050 II d-sub PCB plug, 68 pin

Supplier's Site
D Sub Connectors - 1355173 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1355173
D Sub Connectors 1355173
AMPLIMITE .050 II d-sub PCB plug, 68 pin

AMPLIMITE .050 II d-sub PCB plug, 68 pin

Supplier's Site
Connector, Cap Header, Plug, 68 Position, 1.27Mm, Pcb; No. Of Contacts Amp - Te Connectivity - 46M4265 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Cap Header, Plug, 68 Position, 1.27Mm, Pcb; No. Of Contacts Amp - Te Connectivity
46M4265
Connector, Cap Header, Plug, 68 Position, 1.27Mm, Pcb; No. Of Contacts Amp - Te Connectivity 46M4265
CONNECTOR, CAP HEADER, PLUG, 68 POSITION, 1.27MM, PCB; No. of Contacts:68Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:-; Product Range:AMPLIMITE 0.050 Series; Connector Body Material:Steel Body RoHS Compliant: Yes

CONNECTOR, CAP HEADER, PLUG, 68 POSITION, 1.27MM, PCB; No. of Contacts:68Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:-; Product Range:AMPLIMITE 0.050 Series; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet
Conn,d-Cap,male Pins,68Pos,vert; No. Of Contacts Amp - Te Connectivity - 93T4469 - Newark, An Avnet Company
Chicago, IL, United States
Conn,d-Cap,male Pins,68Pos,vert; No. Of Contacts Amp - Te Connectivity
93T4469
Conn,d-Cap,male Pins,68Pos,vert; No. Of Contacts Amp - Te Connectivity 93T4469
CONN,D-CAP,MALE PINS,68POS,VERT; No. of Contacts:68Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:-; Product Range:AMPLIMITE 0.50 Series; Connector Body Material:Zinc Body; Contact Material:Phosphor Bronze; RoHS Compliant: Yes

CONN,D-CAP,MALE PINS,68POS,VERT; No. of Contacts:68Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:-; Product Range:AMPLIMITE 0.50 Series; Connector Body Material:Zinc Body; Contact Material:Phosphor Bronze; RoHS Compliant: Yes

Supplier's Site
CONNECTOR, PLUG, CAP HEADER, AMPLIMINE .050, 68 POS, SHIELDED - 70085666 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR, PLUG, CAP HEADER, AMPLIMINE .050, 68 POS, SHIELDED
70085666
CONNECTOR, PLUG, CAP HEADER, AMPLIMINE .050, 68 POS, SHIELDED 70085666
Shell: Zinc diecast, nickel-plated over copper under-plating. Housing: Thermoplastic, 94V-0 rated, black. Contacts: Phosphor bronze, duplex plated 0.00008" (0.002 mm) min. or 0.000030" (0.00076 mm) min. gold on contact area, tin or solder end, with entire contact nickel under-plated. Post-Plate: Thermoplastic, 94V- rated, black.

Shell: Zinc diecast, nickel-plated over copper under-plating. Housing: Thermoplastic, 94V-0 rated, black. Contacts: Phosphor bronze, duplex plated 0.00008" (0.002 mm) min. or 0.000030" (0.00076 mm) min. gold on contact area, tin or solder end, with entire contact nickel under-plated. Post-Plate: Thermoplastic, 94V- rated, black.

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Win Source Electronics Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-5174339-5 439-2-5174339-5 A121355-ND 2-5174339-5 1333208-2-5174339-5 2-5174339-5 7183584 7183584P 46M4265 70085666
Product Name D-Shaped Connectors Through-Hole 100V Electronic Connector D-Sub Connector Assemblies D-Sub Connectors Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Connectors I/O - Rectangular, Signal & Power D Sub Connectors D Sub Connectors Connector, Cap Header, Plug, 68 Position, 1.27Mm, Pcb; No. Of Contacts Amp - Te Connectivity CONNECTOR, PLUG, CAP HEADER, AMPLIMINE .050, 68 POS, SHIELDED
Connector Type Board to Board Connector Cap, Male Pins D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Through Hole - Solder Solder Solder Solder Solder Solder/Thru-Hole
Mounting Board Mount Through Hole Through Hole Through hole
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Voltage Rating 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data