TE Connectivity D-Shaped Connectors 2-5174341-5

Description
Body Features Connector Profile : Standard Primary Product Color : Black Shell Plating Material : Nickel Shield Material : Zinc Shield Plating Material : Nickel Configuration Features Number of Positions : 68 Number of Rows : 4 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Shape & Form : Square PCB Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Shell Material : Zinc Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 4 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board Shell Material Configuration : Full Metal Shell Termination Features Rectangular Termination Post & Tail Thickness : .4 MM  [.015 INCH ] Rectangular Termination Post & Tail Width : .45 MM  [.017 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.9 MM  [.114 INCH ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Primary Product Color : Black Shell Plating Material : Nickel Shield Material : Zinc Shield Plating Material : Nickel Configuration Features Number of Positions : 68 Number of Rows : 4 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Shape & Form : Square PCB Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Shell Material : Zinc Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 4 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board Shell Material Configuration : Full Metal Shell Termination Features Rectangular Termination Post & Tail Thickness : .4 MM  [.015 INCH ] Rectangular Termination Post & Tail Width : .45 MM  [.017 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.9 MM  [.114 INCH ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 2-5174341-5 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
2-5174341-5
D-Shaped Connectors 2-5174341-5
Body Features Connector Profile : Standard Primary Product Color : Black Shell Plating Material : Nickel Shield Material : Zinc Shield Plating Material : Nickel Configuration Features Number of Positions : 68 Number of Rows : 4 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Shape & Form : Square PCB Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Shell Material : Zinc Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 4 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board Shell Material Configuration : Full Metal Shell Termination Features Rectangular Termination Post & Tail Thickness : .4 MM  [.015 INCH ] Rectangular Termination Post & Tail Width : .45 MM  [.017 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.9 MM  [.114 INCH ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Black
  • Shell Plating Material : Nickel
  • Shield Material : Zinc
  • Shield Plating Material : Nickel

Configuration Features


  • Number of Positions : 68
  • Number of Rows : 4
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Shape & Form : Square
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Polybutylene Terephthalate (PBT)
  • Shell Material : Zinc

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mating Retention : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 4

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Board
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Rectangular Termination Post & Tail Thickness : .4 MM  [.015 INCH ]
  • Rectangular Termination Post & Tail Width : .45 MM  [.017 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.9 MM  [.114 INCH ]
Buy Now
Singapore, Singapore
Through-Hole Electronic Connector
439-2-5174341-5
Through-Hole Electronic Connector 439-2-5174341-5
68 Pos Signal Header, Right Angle, Through Hole, Shielded, Gold Contact Product overview: 2-5174341-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-2-5174341-5 can be used for catalog matching and distributor lookup.

68 Pos Signal Header, Right Angle, Through Hole, Shielded, Gold Contact Product overview: 2-5174341-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-2-5174341-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connector Assemblies - A115120-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A115120-ND
D-Sub Connector Assemblies A115120-ND
68 Position D-Type Cap, Male Pins Connector

68 Position D-Type Cap, Male Pins Connector

Buy Now Datasheet
D-Sub Connectors - 2-5174341-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
2-5174341-5
D-Sub Connectors 2-5174341-5
68P S-MINI-MITE CAP HDR R-LEG

68P S-MINI-MITE CAP HDR R-LEG

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
2-5174341-5
D-Sub Connectors 2-5174341-5
AMPLIMITE050 SR B-T-B

AMPLIMITE050 SR B-T-B

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
2-5174341-5
D-Sub Connectors 2-5174341-5
D-Sub Connectors

D-Sub Connectors

Buy Now
Connector, AMPLIMITE, Plug, Post Header, 68 Pos, Shielded, w/ Mating Lock - 70086106 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, AMPLIMITE, Plug, Post Header, 68 Pos, Shielded, w/ Mating Lock
70086106
Connector, AMPLIMITE, Plug, Post Header, 68 Pos, Shielded, w/ Mating Lock 70086106
Shell: Zinc diecast, nickel-plated over copper under-plating. Housing: Thermoplastic, 94V-0 rated, black. Contacts: Phosphor bronze, duplex plated 0.00008" (0.002 mm) min. or 0.000030" (0.00076 mm) min. gold on contact area, tin or solder end, with entire contact nickel under-plated. Post-Plate: Thermoplastic, 94V- rated, black.

Shell: Zinc diecast, nickel-plated over copper under-plating. Housing: Thermoplastic, 94V-0 rated, black. Contacts: Phosphor bronze, duplex plated 0.00008" (0.002 mm) min. or 0.000030" (0.00076 mm) min. gold on contact area, tin or solder end, with entire contact nickel under-plated. Post-Plate: Thermoplastic, 94V- rated, black.

Supplier's Site
D Sub Connector, Plug, 68Pos, Th; No. Of Contacts Amp - Te Connectivity - 69AC7793 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 68Pos, Th; No. Of Contacts Amp - Te Connectivity
69AC7793
D Sub Connector, Plug, 68Pos, Th; No. Of Contacts Amp - Te Connectivity 69AC7793
D SUB CONNECTOR, PLUG, 68POS, TH; No. of Contacts:68Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:-; Product Range:AMPLIMITE .050 II Series; Connector Body Material:Zinc Body RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 68POS, TH; No. of Contacts:68Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:-; Product Range:AMPLIMITE .050 II Series; Connector Body Material:Zinc Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-5174341-5 439-2-5174341-5 A115120-ND 2-5174341-5 70086106 69AC7793
Product Name D-Shaped Connectors Through-Hole Electronic Connector D-Sub Connector Assemblies D-Sub Connectors Connector, AMPLIMITE, Plug, Post Header, 68 Pos, Shielded, w/ Mating Lock D Sub Connector, Plug, 68Pos, Th; No. Of Contacts Amp - Te Connectivity
Connector Type Wire to Board Connector Cap, Male Pins D-Sub Connector D-Sub Connector
Termination Through Hole - Solder Solder Solder/Thru-Hole Through Hole
Mounting Board Mount Through Hole, Right Angle
Gender Male / Plug Male / Plug
Voltage Rating 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data