TE Connectivity D-Shaped Connectors 2-5174225-5

Description
Body Features Connector Profile : Standard Primary Product Color : Black Shell Plating Material : Nickel Shield Material : Zinc Shield Plating Material : Nickel Configuration Features Number of Positions : 68 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Shape & Form : Square PCB Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Shell Material : Zinc Die Cast Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention Type : Latching Feature Mounting Hole Diameter : 2.7 MM  [.106 INCH ] PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 4 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board Shell Material Configuration : Full Metal Shell Termination Features Rectangular Termination Post & Tail Thickness : .4 MM  [.015 INCH ] Rectangular Termination Post & Tail Width : .45 MM  [.017 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.9 MM  [.114 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Primary Product Color : Black Shell Plating Material : Nickel Shield Material : Zinc Shield Plating Material : Nickel Configuration Features Number of Positions : 68 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Shape & Form : Square PCB Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Shell Material : Zinc Die Cast Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention Type : Latching Feature Mounting Hole Diameter : 2.7 MM  [.106 INCH ] PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 4 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board Shell Material Configuration : Full Metal Shell Termination Features Rectangular Termination Post & Tail Thickness : .4 MM  [.015 INCH ] Rectangular Termination Post & Tail Width : .45 MM  [.017 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.9 MM  [.114 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 2-5174225-5 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
2-5174225-5
D-Shaped Connectors 2-5174225-5
Body Features Connector Profile : Standard Primary Product Color : Black Shell Plating Material : Nickel Shield Material : Zinc Shield Plating Material : Nickel Configuration Features Number of Positions : 68 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Shape & Form : Square PCB Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Shell Material : Zinc Die Cast Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention Type : Latching Feature Mounting Hole Diameter : 2.7 MM  [.106 INCH ] PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 4 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board Shell Material Configuration : Full Metal Shell Termination Features Rectangular Termination Post & Tail Thickness : .4 MM  [.015 INCH ] Rectangular Termination Post & Tail Width : .45 MM  [.017 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.9 MM  [.114 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Black
  • Shell Plating Material : Nickel
  • Shield Material : Zinc
  • Shield Plating Material : Nickel

Configuration Features


  • Number of Positions : 68
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Shape & Form : Square
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Polybutylene Terephthalate (PBT)
  • Shell Material : Zinc Die Cast

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mating Retention : With
  • Mating Retention Type : Latching Feature
  • Mounting Hole Diameter : 2.7 MM  [.106 INCH ]
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 4

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Board
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Rectangular Termination Post & Tail Thickness : .4 MM  [.015 INCH ]
  • Rectangular Termination Post & Tail Width : .45 MM  [.017 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.9 MM  [.114 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
Through-Hole 100V 1A Electronic Connector
439-2-5174225-5
Through-Hole 100V 1A Electronic Connector 439-2-5174225-5
68 Pos Signal Connector, Right Angle, Shielded, 100V, 1A, Through Hole Product overview: 2-5174225-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100V, 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 100V, 1A, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-2-5174225-5 can be used for catalog matching and distributor lookup.

68 Pos Signal Connector, Right Angle, Shielded, 100V, 1A, Through Hole Product overview: 2-5174225-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100V, 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 100V, 1A, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-2-5174225-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connector Assemblies - A33476-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A33476-ND
D-Sub Connector Assemblies A33476-ND
68 Position D-Type Cap, Male Pins Connector

68 Position D-Type Cap, Male Pins Connector

Buy Now Datasheet
D Sub Connectors - 1864845 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1864845
D Sub Connectors 1864845
AMPLIMITE 050-2B HOR 68P M2.5

AMPLIMITE 050-2B HOR 68P M2.5

Supplier's Site
D Sub Connectors - 1864988 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1864988
D Sub Connectors 1864988
AMPLIMITE 050-2B HOR 68P M2.5

AMPLIMITE 050-2B HOR 68P M2.5

Supplier's Site
D-Sub Connectors - 2-5174225-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
2-5174225-5
D-Sub Connectors 2-5174225-5
AMPLIMITE 050-2B HOR 68P M2.5

AMPLIMITE 050-2B HOR 68P M2.5

Buy Now
D-Sub Connectors - 2-5174225-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
2-5174225-5
D-Sub Connectors 2-5174225-5
.050 BRD-WIRE TYPE B

.050 BRD-WIRE TYPE B

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
2-5174225-5
D-Sub Connectors 2-5174225-5
D-Sub Connectors

D-Sub Connectors

Buy Now
D - Sub Connectors - 2-5174225-5 - 133320-2-5174225-5 - Win Source Electronics
Laguna Hills, CA, United States
D - Sub Connectors - 2-5174225-5
133320-2-5174225-5
D - Sub Connectors - 2-5174225-5 133320-2-5174225-5
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 133320-2-5174225-5 Packaging: Tray Number of Positions: 68 Color: Black Features: Shielded Connector Type: Cap, Male Pins Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Connector Style: D-Type Voltage Rating: 100V Current Rating: 1A Housing Material: Polybutylene Terephthalate (PBT) Mounting: Through Hole, Right Angle Flange Feature: Housing/Shell (M2.5); Latchblocks Shell Material, Finish: Zinc, Nickel Plated Shell Size, Connector Layout: 0.050 Pitch x 0.100 Row to Row Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 85°C Backset Spacing: 0.149" (3.80mm) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 133320-2-5174225-5
Packaging: Tray
Number of Positions: 68
Color: Black
Features: Shielded
Connector Type: Cap, Male Pins
Contact Type: Signal
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Connector Style: D-Type
Voltage Rating: 100V
Current Rating: 1A
Housing Material: Polybutylene Terephthalate (PBT)
Mounting: Through Hole, Right Angle
Flange Feature: Housing/Shell (M2.5); Latchblocks
Shell Material, Finish: Zinc, Nickel Plated
Shell Size, Connector Layout: 0.050 Pitch x 0.100 Row to Row
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 85°C
Backset Spacing: 0.149" (3.80mm)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals

Buy Now Datasheet
CONN D-TYPE CAP 68POS R/A SLDR - 792-2-5174225-5 - Utmel Electronic Limited
Hong Kong, China
CONN D-TYPE CAP 68POS R/A SLDR
792-2-5174225-5
CONN D-TYPE CAP 68POS R/A SLDR 792-2-5174225-5
CONN D-TYPE CAP 68POS R/A SLDR

CONN D-TYPE CAP 68POS R/A SLDR

Supplier's Site
Wire-Board Connector, Plug 68 Position 1.27Mm; No. Of Contacts Amp - Te Connectivity - 45M6172 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Plug 68 Position 1.27Mm; No. Of Contacts Amp - Te Connectivity
45M6172
Wire-Board Connector, Plug 68 Position 1.27Mm; No. Of Contacts Amp - Te Connectivity 45M6172
WIRE-BOARD CONNECTOR, PLUG 68 POSITION 1.27MM; No. of Contacts:68Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:-; Product Range:AMPLIMITE 0.050 Series; Connector Body Material:Zinc Body RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, PLUG 68 POSITION 1.27MM; No. of Contacts:68Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:-; Product Range:AMPLIMITE 0.050 Series; Connector Body Material:Zinc Body RoHS Compliant: Yes

Supplier's Site
2-5174225-5 Rohs Compliant Amp - Te Connectivity - 84AC3541 - Newark, An Avnet Company
Chicago, IL, United States
2-5174225-5 Rohs Compliant Amp - Te Connectivity
84AC3541
2-5174225-5 Rohs Compliant Amp - Te Connectivity 84AC3541
2-5174225-5 ROHS COMPLIANT: YES

2-5174225-5 ROHS COMPLIANT: YES

Supplier's Site
D Sub Connector, Amplimite, Amplimite Series Iii, Plug, 68, Zinc, Solder Rohs Compliant Amp - Te Connectivity - 68X3650 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Amplimite, Amplimite Series Iii, Plug, 68, Zinc, Solder Rohs Compliant Amp - Te Connectivity
68X3650
D Sub Connector, Amplimite, Amplimite Series Iii, Plug, 68, Zinc, Solder Rohs Compliant Amp - Te Connectivity 68X3650
D Sub Connector, Amplimite, Amplimite Series III, Plug, 68, Zinc, Solder RoHS Compliant: Yes

D Sub Connector, Amplimite, Amplimite Series III, Plug, 68, Zinc, Solder RoHS Compliant: Yes

Supplier's Site
S-AMPLIMITE 050 CAP HDR 68P - 70084307 - Allied Electronics, Inc.
Fort Worth, TX, USA
S-AMPLIMITE 050 CAP HDR 68P
70084307
S-AMPLIMITE 050 CAP HDR 68P 70084307
Shell: Zinc diecast, nickel-plated over copper under-plating. Housing: Thermoplastic, 94V-0 rated, black. Contacts: Phosphor bronze, duplex plated 0.00008" (0.002 mm) min. or 0.000030" (0.00076 mm) min. gold on contact area, tin or solder end, with entire contact nickel under-plated. Post-Plate: Thermoplastic, 94V- rated, black.

Shell: Zinc diecast, nickel-plated over copper under-plating. Housing: Thermoplastic, 94V-0 rated, black. Contacts: Phosphor bronze, duplex plated 0.00008" (0.002 mm) min. or 0.000030" (0.00076 mm) min. gold on contact area, tin or solder end, with entire contact nickel under-plated. Post-Plate: Thermoplastic, 94V- rated, black.

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Powell Electronics, Inc. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-5174225-5 439-2-5174225-5 A33476-ND 1864845 2-5174225-5 133320-2-5174225-5 792-2-5174225-5 45M6172 84AC3541 70084307
Product Name D-Shaped Connectors Through-Hole 100V 1A Electronic Connector D-Sub Connector Assemblies D Sub Connectors D-Sub Connectors D - Sub Connectors - 2-5174225-5 CONN D-TYPE CAP 68POS R/A SLDR Wire-Board Connector, Plug 68 Position 1.27Mm; No. Of Contacts Amp - Te Connectivity 2-5174225-5 Rohs Compliant Amp - Te Connectivity S-AMPLIMITE 050 CAP HDR 68P
Connector Type Wire to Board Connector Cap, Male Pins D-Sub Connector D-Sub Connector Wire to Board Connector D-Sub Connector
Termination Through Hole - Solder Solder Solder Solder Solder Solder Solder/Thru-Hole
Mounting Board Mount Through Hole, Right Angle Through hole Through Hole, Right Angle Through Hole
Gender Male / Plug Male / Plug Male / Plug
Voltage Rating 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data