PCB terminal block; push-button; 0.5 mm²; Pin spacing 2.5 mm; 2-pole; Push-in CAGE CLAMP®; 0,50 mm²; blue
"2 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.098"" (2.50mm) Through Hole"
PCB terminal block; push-button; 0.5 mm ; Pin spacing 2.5 mm; 2-pole; Push-in CAGE CLAMP ; 0,50 mm ; blue
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 250-402/000-006 | 2946-250-402/000-006-ND | 62T0820 |
| Product Name | PCB terminal block | Wire to Board | Pcb Terminal Block; Push-Button; 0.5 Mm ; Pin Spacing 2.5 Mm; 2-Pole; Push-In Cage Clamp ; 0,50 Mm ; Blue Wago |
| Termination | Push-button | Screwless - Push Button Clamp |