TE Connectivity PCB D-Sub Connectors 2-5175887-5

Description
Body Features Color : Black Connector Profile : Standard Frame Plating Material : Nickel Shell Material : Steel Shell Plating Material : Nickel Shield Material : Steel Shield Plating Material : Nickel over Copper Configuration Features Number of Positions : 36 Number of Rows : 2 PCB Mount Orientation : Vertical Preloaded : Yes Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5, 1 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Shape & Form : Single Beam in Box PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.6 MM  [.062 - .093 INCH ] Panel Thickness : 2.01 MM  [.079 INCH ] Row-to-Row Spacing : 1.9 MM  [.075 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention : With Mating Retention Type : Latch Mating Retention Type : Bail Lock Mounting Angle : Vertical Mounting Hole Diameter (MM) : 2.8 PCB Mount Retention : Without Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Connector Type : Header Frame Material : Die Cast Zinc Product Type : Connector Sealable : No Shell Type : Full Metal Shell Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post Length : 3.1 MM  [.122 INCH ] Usage Conditions Housing Material Temperature : Standard Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Color : Black Connector Profile : Standard Frame Plating Material : Nickel Shell Material : Steel Shell Plating Material : Nickel Shield Material : Steel Shield Plating Material : Nickel over Copper Configuration Features Number of Positions : 36 Number of Rows : 2 PCB Mount Orientation : Vertical Preloaded : Yes Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5, 1 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Shape & Form : Single Beam in Box PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.6 MM  [.062 - .093 INCH ] Panel Thickness : 2.01 MM  [.079 INCH ] Row-to-Row Spacing : 1.9 MM  [.075 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention : With Mating Retention Type : Latch Mating Retention Type : Bail Lock Mounting Angle : Vertical Mounting Hole Diameter (MM) : 2.8 PCB Mount Retention : Without Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Connector Type : Header Frame Material : Die Cast Zinc Product Type : Connector Sealable : No Shell Type : Full Metal Shell Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post Length : 3.1 MM  [.122 INCH ] Usage Conditions Housing Material Temperature : Standard Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB D-Sub Connectors - 2-5175887-5 - TE Connectivity
Berwyn, PA, United States
PCB D-Sub Connectors
2-5175887-5
PCB D-Sub Connectors 2-5175887-5
Body Features Color : Black Connector Profile : Standard Frame Plating Material : Nickel Shell Material : Steel Shell Plating Material : Nickel Shield Material : Steel Shield Plating Material : Nickel over Copper Configuration Features Number of Positions : 36 Number of Rows : 2 PCB Mount Orientation : Vertical Preloaded : Yes Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5, 1 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Shape & Form : Single Beam in Box PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.6 MM  [.062 - .093 INCH ] Panel Thickness : 2.01 MM  [.079 INCH ] Row-to-Row Spacing : 1.9 MM  [.075 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention : With Mating Retention Type : Latch Mating Retention Type : Bail Lock Mounting Angle : Vertical Mounting Hole Diameter (MM) : 2.8 PCB Mount Retention : Without Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Connector Type : Header Frame Material : Die Cast Zinc Product Type : Connector Sealable : No Shell Type : Full Metal Shell Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post Length : 3.1 MM  [.122 INCH ] Usage Conditions Housing Material Temperature : Standard Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Color : Black
  • Connector Profile : Standard
  • Frame Plating Material : Nickel
  • Shell Material : Steel
  • Shell Plating Material : Nickel
  • Shield Material : Steel
  • Shield Plating Material : Nickel over Copper

Configuration Features


  • Number of Positions : 36
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical
  • Preloaded : Yes

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .5, 1
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Thickness (MICIN) : 30
  • Contact Shape & Form : Single Beam in Box
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.6 MM  [.062 - .093 INCH ]
  • Panel Thickness : 2.01 MM  [.079 INCH ]
  • Row-to-Row Spacing : 1.9 MM  [.075 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • Mating Retention : With
  • Mating Retention Type : Latch
  • Mating Retention Type : Bail Lock
  • Mounting Angle : Vertical
  • Mounting Hole Diameter (MM) : 2.8
  • PCB Mount Retention : Without
  • Panel Mount Feature : With

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 10

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Connector Type : Header
  • Frame Material : Die Cast Zinc
  • Product Type : Connector
  • Sealable : No
  • Shell Type : Full Metal Shell

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post Length : 3.1 MM  [.122 INCH ]

Usage Conditions


  • Housing Material Temperature : Standard
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Centronics Connectors - A115123-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A115123-ND
Centronics Connectors A115123-ND
36 Position Receptacle Connector Panel Mount, Through Hole Solder

36 Position Receptacle Connector Panel Mount, Through Hole Solder

Buy Now Datasheet
Wire-Board Connector, Receptacle 36 Position 1.27Mm; No. Of Contacts Amp - Te Connectivity - 69K5777 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle 36 Position 1.27Mm; No. Of Contacts Amp - Te Connectivity
69K5777
Wire-Board Connector, Receptacle 36 Position 1.27Mm; No. Of Contacts Amp - Te Connectivity 69K5777
WIRE-BOARD CONNECTOR, RECEPTACLE 36 POSITION 1.27MM; No. of Contacts:36Contacts; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:Through Hole; Product Range:CHAMP Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE 36 POSITION 1.27MM; No. of Contacts:36Contacts; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:Through Hole; Product Range:CHAMP Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2-5175887-5 A115123-ND 69K5777
Product Name PCB D-Sub Connectors Centronics Connectors Wire-Board Connector, Receptacle 36 Position 1.27Mm; No. Of Contacts Amp - Te Connectivity
Connector Type D-Sub Connector; Wire to Board Connector Receptacle Wire to Board Connector
Unlock Full Specs
to access all available technical data