PCB terminal block; push-button; 1.5 mm²; Pin spacing 3.5 mm; 22-pole; Push-in CAGE CLAMP®; 1,50 mm²; gray
Win Source Part Number: 1363494-250-222
Category: Connectors, Interconnects - Terminal Blocks - Wire to Board
Temperature Range - Operating: -60°C ~ 105°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: WAGO Corporation
Package: Box
Product Status: Active
Mounting Type: Through Hole
HTSUS: 8536.90.4000
ECCN: EAR99
Wire Gauge: 16-24 AWG
Color: Gray
Pitch: 0.138" (3.50mm)
Contact Material - Plating: Electrolytic Copper - Tin Plated
Housing Material: Polyamide (PA66), Nylon 6/6
Positions Per Level: 22
Number of Levels: 1
Current: 8 A
Voltage: 300 V
Mating Orientation: 45° (135°) Angle with Board
Wire Termination: Screwless - Push Button Clamp
Clamp Material - Plating: Copper Alloy
"22 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.138"" (3.50mm) Through Hole"
PCB terminal block; push-button; 1.5 mm ; Pin spacing 3.5 mm; 22-pole; Push-in CAGE CLAMP ; 1,50 mm ; gray
| WAGO | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 250-222 | 1363494-250-222 | 2946-250-222-ND | 76R3331 |
| Product Name | PCB terminal block | Connectors, Interconnects - Terminal Blocks - Wire to Board | Wire to Board | Pcb Terminal Block; Push-Button; 1.5 Mm ; Pin Spacing 3.5 Mm; 22-Pole; Push-In Cage Clamp ; 1,50 Mm ; Gray Wago |
| Termination | Push-button | Screwless - Push Button Clamp | ||
| Connector Type | Wire to Board Connector | |||
| Mounting | Through Hole | Through Hole |