"24 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
CONN RCPT 24POS 0.1 GOLD PCB
24 MODII VRT SR CE 100/115 ROHS COMPLIANT: NO
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A115130-ND | 2-534237-2 | 12H4009 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | 24 Modii Vrt Sr Ce 100/115 Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Current Rating | 2.0 amps | 2.0 amps |