"50 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
CONN RECEPT 50POS .100 VERT DUAL
BOARD-BOARD CONNECTOR RECEPTACLE, 50 POSITION, 2ROW; Connector Systems:Board-to-Boa
CONN RCPT 50POS 0.1 GOLD PCB
| DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A26470-ND | 792-2-534206-5 | 93F7095 | 2-534206-5 |
| Product Name | Headers, Receptacles, Female Sockets | CONN RECEPT 50POS .100 VERT DUAL | Board-Board Connector Receptacle, 50 Position, 2Row; Connector Systems Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | Through Hole Mount | Through Hole |
| Current Rating | 2.0 amps | 2.0 amps | 2.0 amps | |
| Number of Contacts | 50 # |