Double-deck PCB terminal block; push-button; 1.5 mm²; Pin spacing 5 mm; 6-pole; Push-in CAGE CLAMP®; 1,50 mm²; agate gray
"6 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole"
Double-deck PCB terminal block; push-button; 1.5 mm ; Pin spacing 5 mm; 2 x 3-pole; Push-in CAGE CLAMP ; 1,50 mm ; agate gray
DOUBLE-DECK PCB TERMINAL BLOCK;
| WAGO | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 250-703 | 2946-250-703-ND | 76R3378 | 250-703 |
| Product Name | PCB terminal block | Wire to Board | Double-Deck Pcb Terminal Block; Push-Button; 1.5 Mm ; Pin Spacing 5 Mm; 2 X 3-Pole; Push-In Cage Clamp ; 1,50 Mm ; Agate Gray Wago | Wire to Board |
| Termination | Push-button | Screwless - Push Button Clamp | ||
| Mounting | Through Hole | Through Hole | ||
| Contact Pitch | 5 mm (0.1970 inch) | |||
| Contact Size (AWG) | 16 to 20 AWG | 16 to 20 AWG |