TE Connectivity Board-In Connectors 2513067-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 644 Number of Rows : 17 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Housing Features Centerline (Pitch) : 1 MM , 1.38 MM  [.054 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Mechanical Attachment PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray/Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Compression Connector Usage Conditions Operating Temperature Range (DEGC) : -55 - 85
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 644 Number of Rows : 17 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Housing Features Centerline (Pitch) : 1 MM , 1.38 MM  [.054 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Mechanical Attachment PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray/Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Compression Connector Usage Conditions Operating Temperature Range (DEGC) : -55 - 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-In Connectors - 2513067-1 - TE Connectivity
Berwyn, PA, United States
Board-In Connectors
2513067-1
Board-In Connectors 2513067-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 644 Number of Rows : 17 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Housing Features Centerline (Pitch) : 1 MM , 1.38 MM  [.054 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Mechanical Attachment PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray/Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Compression Connector Usage Conditions Operating Temperature Range (DEGC) : -55 - 85

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 644
  • Number of Rows : 17
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1

Housing Features


  • Centerline (Pitch) : 1 MM , 1.38 MM  [.054 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Mechanical Attachment


  • PCB Mount Alignment : With
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray/Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Compression Connector

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 85
Buy Now
Inline Module Sockets - 17-2513067-1-ND - DigiKey
Thief River Falls, MN, United States
Inline Module Sockets
17-2513067-1-ND
Inline Module Sockets 17-2513067-1-ND
LP5 CAMM CONNECTOR LGA644 ASSEMB

LP5 CAMM CONNECTOR LGA644 ASSEMB

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number 2513067-1 17-2513067-1-ND
Product Name Board-In Connectors Inline Module Sockets
Category Board to Board Connector
Unlock Full Specs
to access all available technical data