DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 50 100 150 160 170 180 190 200 204 205 206 207 208 209 210 211 212 213 214 215 216 220 230 240 250 260 270 300 350 400 450 500 550 1000 1500 1569
Product Name Notes
"14 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"16 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"18 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"20 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"22 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"24 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"26 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"28 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"30 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"32 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"34 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"36 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"38 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"40 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"PC Pin Terminal Connector Through Hole Gold 0.030"" (0.76mm) Dia"
"PC Pin Terminal Connector Through Hole Tin 0.030"" (0.76mm) Dia"

<< Prev Next >>