TE Connectivity Connectors, Interconnects-Rectangular Connectors-Arrays, Edge Type, Mezzanine (Board to Board) 2-5177986-8

Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects-Rectan gular Connectors-Arrays, Edge Type, Mezzanine (Board to Board) Series: Free Height (FH) Package: Tape & Reel (TR)Cut Tape (CT) Product Status: Active Connector Type: Plug, Center Strip Contacts Number of Positions: 160 Pitch: 0.031" (0.80mm) Mounting Type: Surface Mount Height Above Board: 0.270" (6.85mm)
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects-Rectan gular Connectors-Arrays, Edge Type, Mezzanine (Board to Board) Series: Free Height (FH) Package: Tape & Reel (TR)Cut Tape (CT) Product Status: Active Connector Type: Plug, Center Strip Contacts Number of Positions: 160 Pitch: 0.031" (0.80mm) Mounting Type: Surface Mount Height Above Board: 0.270" (6.85mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects-Rectangular Connectors-Arrays, Edge Type, Mezzanine (Board to Board) -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects-Rectangular Connectors-Arrays, Edge Type, Mezzanine (Board to Board)
Connectors, Interconnects-Rectangular Connectors-Arrays, Edge Type, Mezzanine (Board to Board)
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects-Rectan gular Connectors-Arrays, Edge Type, Mezzanine (Board to Board) Series: Free Height (FH) Package: Tape & Reel (TR)Cut Tape (CT) Product Status: Active Connector Type: Plug, Center Strip Contacts Number of Positions: 160 Pitch: 0.031" (0.80mm) Mounting Type: Surface Mount Height Above Board: 0.270" (6.85mm)

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects-Rectangular Connectors-Arrays, Edge Type, Mezzanine (Board to Board)
Series: Free Height (FH)
Package: Tape & Reel (TR)Cut Tape (CT)
Product Status: Active
Connector Type: Plug, Center Strip Contacts
Number of Positions: 160
Pitch: 0.031" (0.80mm)
Mounting Type: Surface Mount
Height Above Board: 0.270" (6.85mm)

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 2-5177986-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
2-5177986-8
Board to Board & Mezzanine Connectors 2-5177986-8
0.8FH,P07H.5,160,08/ Sn,TR,SC

0.8FH,P07H.5,160,08/Sn,TR,SC

Buy Now
Arrays, Edge Type, Mezzanine (Board to Board) - A99213TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A99213TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) A99213TR-ND
160 Position Connector Plug, Center Strip Contacts Surface Mount Gold

160 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A99213CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A99213CT-ND
Arrays, Edge Type, Mezzanine (Board to Board) A99213CT-ND
160 Position Connector Plug, Center Strip Contacts Surface Mount Gold

160 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
2-5177986-8
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 2-5177986-8
CONN PLUG 160POS SMD GOLD

CONN PLUG 160POS SMD GOLD

Supplier's Site
0.8Fh,p07H.5,160,08/sn,tr,sc Amp - Te Connectivity - 98X4899 - Newark, An Avnet Company
Chicago, IL, United States
0.8Fh,p07H.5,160,08/sn,tr,sc Amp - Te Connectivity
98X4899
0.8Fh,p07H.5,160,08/sn,tr,sc Amp - Te Connectivity 98X4899
0.8FH,P07H.5,160,08/ Sn,TR,SC

0.8FH,P07H.5,160,08/Sn,TR,SC

Supplier's Site
0.8Fh,p07H.5,160,08/sn,tr,sc Amp - Te Connectivity - 76AC3485 - Newark, An Avnet Company
Chicago, IL, United States
0.8Fh,p07H.5,160,08/sn,tr,sc Amp - Te Connectivity
76AC3485
0.8Fh,p07H.5,160,08/sn,tr,sc Amp - Te Connectivity 76AC3485
0.8FH,P07H.5,160,08/ Sn,TR,SC

0.8FH,P07H.5,160,08/Sn,TR,SC

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2-5177986-8 A99213TR-ND 2-5177986-8 98X4899
Product Name Connectors, Interconnects-Rectangular Connectors-Arrays, Edge Type, Mezzanine (Board to Board) Board to Board & Mezzanine Connectors Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 0.8Fh,p07H.5,160,08/sn,tr,sc Amp - Te Connectivity
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Board to Board Connector Plug, Center Strip Contacts Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data