DigiKey Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
1000
1500
2000
2500
2850
2900
2950
3000
3050
3100
3140
3150
3160
3170
3180
3190
3191
3192
3193
3194
3195
3196
3197
3198
3199
3200
3201
3202
3203
3210
3220
3230
3235
| Product Name | Notes |
|---|---|
| 1 Ohms ±0.02% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 1 Ohms ±0.05% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 1 Ohms ±0.1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 1 Ohms ±0.1% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 1 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 1 Ohms ±0.5% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 1 Ohms ±0.5% 1W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 1 Ohms ±0.5% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 1 Ohms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 1 Ohms ±1% 1W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 1 Ohms ±1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 1 Ohms ±2% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 1 Ohms ±2% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 1 Ohms ±5% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 1.001 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 1.01 Ohms ±0.02% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 1.01 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 1.05 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 1.1 Ohms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 1.2 Ohms ±0.05% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 1.2 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 1.2 Ohms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 1.25 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 1.5 Ohms ±0.02% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 1.5 Ohms ±0.25% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 1.5 Ohms ±0.5% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 1.5 Ohms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 1.505 Ohms ±0.5% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 1.6 Ohms ±0.05% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 1.74 Ohms ±0.5% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 1.9 Ohms ±0.5% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 10 mOhms ±1% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 10 mOhms ±1% 1W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 10 mOhms ±5% 1W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 10 Ohms ±0.01% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 10 Ohms ±0.02% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 10 Ohms ±0.05% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 10 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 10 Ohms ±0.2% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 10 Ohms ±0.5% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 10 Ohms ±0.5% 1W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 10 Ohms ±0.5% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 10 Ohms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 10 Ohms ±1% 1W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 10 Ohms ±1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 10.1 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 100 mOhms ±0.1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 100 mOhms ±0.1% 1W Chip Resistor 4-SMD, Flat Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 100 mOhms ±0.5% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 100 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 100 mOhms ±1% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 100 mOhms ±1% 1W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 100 mOhms ±2% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 100 mOhms ±5% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 100 mOhms ±5% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 100 Ohms ±0.01% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 100 Ohms ±0.02% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 100 Ohms ±0.05% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 100 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 100 Ohms ±1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 101 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 115 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 118 Ohms ±0.05% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 125 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 130 Ohms ±0.01% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 14.204 Ohms ±0.01% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 140 Ohms ±0.01% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 143 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 15 Ohms ±0.01% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 15 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 15.05 Ohms ±0.01% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 150 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 150 Ohms ±0.01% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 150 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 155 Ohms ±1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 18 Ohms ±0.01% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 180 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 185 Ohms ±1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 2 Ohms ±0.02% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 2 Ohms ±0.05% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 2 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 2 Ohms ±0.2% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 2 Ohms ±0.2% 1W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 2 Ohms ±0.25% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 2 Ohms ±0.5% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 2 Ohms ±0.5% 1W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 2 Ohms ±0.5% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 2 Ohms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 2 Ohms ±1% 1W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 2 Ohms ±1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 2 Ohms ±2% 1W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 2.02 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 2.1 Ohms ±0.02% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 2.25 Ohms ±0.02% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 2.25 Ohms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 2.49 Ohms ±0.02% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 2.5 Ohms ±0.02% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 2.5 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 2.5 Ohms ±0.25% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 2.5 Ohms ±1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 2.7 Ohms ±1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 20 mOhms ±1% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 20 Ohms ±0.01% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 20 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 20 Ohms ±0.25% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 20.2 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 200 mOhms ±0.05% 2W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 200 mOhms ±0.5% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 200 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 200 mOhms ±1% 1W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 200 mOhms ±2% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 200 mOhms ±2% 1W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 200 mOhms ±5% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 200 Ohms ±0.01% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 220 mOhms ±0.5% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 220 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 24 Ohms ±1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 25 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 25 Ohms ±1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 250 mOhms ±0.1% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 250 mOhms ±0.5% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 250 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 250 mOhms ±1% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 250 mOhms ±2% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 250 Ohms ±0.01% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 255 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 255 mOhms ±1% 1W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 26 Ohms ±1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 286 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 3 Ohms ±0.02% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 3 Ohms ±0.05% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 3 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 3 Ohms ±0.5% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 3 Ohms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 3 Ohms ±1% 1W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 3 Ohms ±1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 3.01 Ohms ±1% 1W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 3.3 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 3.3 Ohms ±0.2% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 3.3 Ohms ±0.5% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 3.3 Ohms ±0.5% 1W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 3.3333 Ohms ±0.02% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 3.4 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 3.5728 Ohms ±0.02% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 3.6 Ohms ±0.02% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 3.75 Ohms ±0.02% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 3.8 Ohms ±0.02% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 3.92 Ohms ±0.2% 1W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 30 Ohms ±0.01% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 300 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 300 mOhms ±10% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 300 Ohms ±0.01% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 32 Ohms ±0.02% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 33 mOhms ±1% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 33 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 33.3 Ohms ±1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 33.333 Ohms ±0.01% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 332 mOhms ±2% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 35 Ohms ±0.01% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 350 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 357 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 39.9 mOhms ±1% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 4 Ohms ±0.02% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 4 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 4 Ohms ±0.5% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 4 Ohms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 4 Ohms ±1% 1W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 4 Ohms ±2% 1W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 4.02 Ohms ±1% 1W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 4.7 Ohms ±0.05% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 4.7 Ohms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 4.8 Ohms ±0.02% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 40 Ohms ±0.01% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 40 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 400 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 400 Ohms ±0.01% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 42 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 45 Ohms ±0.01% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 47 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 48 Ohms ±0.01% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 5 mOhms ±1% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 5 Ohms ±0.02% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 5 Ohms ±0.05% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 5 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 5 Ohms ±0.25% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 5 Ohms ±0.5% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 5 Ohms ±0.5% 1W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 5 Ohms ±0.5% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 5 Ohms ±1% 8W Through Hole Resistor TO-220-2 Non-Inductive Metal Foil | |
| 5 Ohms ±1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 5.6 Ohms ±1% 1W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 50 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 50 mOhms ±1% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 50 mOhms ±1% 1W Chip Resistor 4-SMD, Flat Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 50 mOhms ±1% 1W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 50 mOhms ±2% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 50 mOhms ±5% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 50 Ohms ±0.01% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 50 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 50 Ohms ±0.25% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 50 Ohms ±1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 500 mOhms ±0.05% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 500 mOhms ±0.1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 500 mOhms ±0.1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 500 mOhms ±0.5% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 500 mOhms ±0.5% 1W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 500 mOhms ±0.5% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 500 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 500 mOhms ±1% 1W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 500 mOhms ±1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 500 mOhms ±2% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 500 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 500.3 mOhms ±0.1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 520 mOhms ±0.5% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 533.3 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 55 Ohms ±1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 570 mOhms ±0.05% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 6.4 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 6.81 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 60 Ohms ±0.01% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 600 mOhms ±0.05% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 619 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 62 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 62 mOhms ±5% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 680 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 70 Ohms ±0.01% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 75 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 750 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 8 Ohms ±0.02% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 8 Ohms ±0.05% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 80 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 80 mOhms ±1% 10W Through Hole Resistor Radial - 4 Leads Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 800 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 82 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 825 mOhms ±0.5% 1W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 9 Ohms ±5% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil | |
| 900 mOhms ±0.5% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| 909 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil | |
| RES 0.5 OHM 1/2W 2516 WIDE | |
| V/N 303119 0R0500 2.0% B T 15559 | |
| V/N 303119 0R0540 2% B T 155598 | |
| V/N 303119 0R05400 2.0% B W 1555 | |
| V/N 303119 0R0620 2.0% B T 15559 | |
| V/N 303119 0R07000 2.0% B W 1555 | |
| V/N 303119 0R16500 2% B W 155598 | |
| V/N 303119 0R33000 2% B W 155598 | |
| V/N 303119 0R4000 2% B T 155598 | |
| V/N 303119 0R5000 1% B T 155598 | |
| V/N 303119 0R5100 1% B T 155598 | |
| V/N 303119 0R5130 1% B T 155598 | |
| V/N 303119 0R6000 1.0% B W 15559 | |
| V/N 303119 0R8300 1.0% B T 15559 | |
| V/N 303119 1R0000 0.5% B T 15559 | |
| V/N 303119U 0R0540 2.0% B T 1555 | |
| V/N 303119U 0R0620 2.0% B W 1555 | |
| V/N 303119U 0R1500 2.0% B W 1555 | |
| V/N 303119U 0R2260 2.0% B W 1555 | |
| V/N 303119U 0R5100 1.0% B T15559 | |
| V/N 303119U 2R0000 1.0% B W 1555 | |
| VCS1625 0R0700 TCR2 1.0% B T | |
| VCS1625 0R0700 TCR2 1.0% S T | |
| VCS1625 0R1300 TCR2 1.0%S T | |
| VCS1625 0R1500 1.0% B T 154886 T | |
| VCS1625 0R1600 TCR2 5.0%S T | |
| VCS1625 0R1650 TCR2 1.0% B T | |
| VCS1625 0R1800 TCR2 1.0%S T | |
| VCS1625 0R2000 1.0% B T 154886 T | |
| VCS1625 0R2500 TCR2 1.0% B T | |
| VCS1625 0R27000 TCR2 1% S T | |
| VCS1625 0R3000 TCR2 1.0% B T | |
| VCS1625 0R3300 TCR2 1.0% B T | |
| VCS1625 0R47000 TCR2 1% S T | |
| VCS1625 0R8000 TCR2 0.5% S T | |
| VCS1625 1R5000 TCR2 0.5% B T | |
| VCS1625 1R6000 TCR2 0.5% S T | |
| VCS1625 3R20000 TCR2 0.2% S T | |
| VCS1625 4R0000 TCR2 0.2% S W | |
| VCS1625 5R0000 TCR2 1.0% S W | |
| VCS1625 5R0000 TCR2 1.0%S T | |
| VCS1625 6R40000 TCR2 0.2% S T | |
| VCS1625 9R0000 TCR2 1.0% S W | |
| VCS1625P 0R0150 TCR2 1.0% S W | |
| VCS1625P 0R0200 TCR2 1.0% S W | |
| VCS1625P 0R0400 TCR2 1.0% S W | |
| VCS1625P 0R0600 TCR2 1.0% S W | |
| VCS1625P 0R0700 TCR2 1.0% S W | |
| VCS1625P 0R0800 TCR2 1.0% S W | |
| VCS1625P 0R0900 TCR2 1.0% S W | |
| VCS1625P 0R1800 TCR2 1.0% S T | |
| VCS1625P 0R2000 TCR2 1.0% S T | |
| VCS1625P 0R3600 TCR2 1.0% S W | |
| VCS1625P 10R000 TCR2 0.2% B W | |
| VCS1625P 3R0000 TCR2 0.5% S T | |
| VCS1625P 5R0000 TCR2 0.5% S W | |
| VCS1625P 5R0000 TCR2 1.0% S W | |
| VCS1625P 5R6000 TCR2 0.2% S T | |
| VCS1625P 6R6000 TCR2 0.5% S T | |
| VCS232 13R3333 0.02% | |
| VCS232 18R8562 0.02% | |
| VCS232 37R7124 0.02% | |
| VCS232 3R33333 0.05% | |
| VCS232 4R74000 0.1% | |
| VCS232 6R000 0.1% | |
| VCS232 6R66666 0.05% | |
| VCS232 6R790 0.1% | |
| VCS232 7R2000 0.1% | |
| VCS232 8R000 0.1% | |
| VCS232T 6R66666 0.05% | |
| VCS332 0R39000 1.0% | |
| VCS332T 0R30000 0.1% | |
| VCS332T 0R40000 0.1% | |
| VCS332T 0R65000 0.1% | |
| VCS332T 19R5000 0.1% | |
| VPR220 500R000 0.01% | |
| VPR220 5R0000 0.1% | |
| VPR220T 15R000 1.0% | |
| VPR220T 1K0000 1.0% | |
| VPR220T 1K2000 1.0% | |
| VPR220T 2K7000 1.0% | |
| VPR220T 4K7000 1.0% | |
| VPR221 0R5000 5.0% | |
| VPR221 18R000 0.05% | |
| VPR221 1R0000 0.25% | |
| VPR221 1R1000 0.1% | |
| VPR221 20R000 0.25% | |
| VPR221 3R5000 0.1% | |
| VPR221 4R0000 0.1% | |
| VPR221 4R0000 0.25% | |
| VPR221 500R00 2.0% | |
| VPR221 9R0000 0.02% | |
| VPR221T 0R5000 0.1% | |
| VPR221T 0R5000 0.25% | |
| VPR221T 0R7500 1.0% | |
| VPR221T 10R000 0.05% | |
| VPR221T 11R000 0.01% | |
| VPR221T 13R000 1.0% | |
| VPR221T 13R300 1.0% | |
| VPR221T 15R000 0.01% | |
| VPR221T 15R000 0.05% | |
| VPR221T 165R00 0.1% | |
| VPR221T 1R0000 0.02% 952956 TERA | |
| VPR221T 1R0000 0.25% | |
| VPR221T 1R1000 0.1% | |
| VPR221T 20R000 0.05% | |
| VPR221T 25R000 0.01% | |
| VPR221T 2R0000 0.02% 952956 TERA | |
| VPR221T 35R000 0.01% | |
| VPR221T 3R0000 1.0% | |
| VPR221T 3R30000 0.02% | |
| VPR221T 3R57280 0.02% | |
| VPR221T 40R0000 0.02% | |
| VPR221T 65R000 0.01% | |
| VPR221T 6R0000 0.1% | |
| VPR221T 6R0000 1.0% | |
| VPR221T 6R00000 0.05% | |
| VPR221T 6R90000 0.05% | |
| VSH1T 28K000 0.01% | |
| VSH2Z 100K00 0.1% |
| << Prev | Next >> |