Vishay Precision Group Through Hole Resistors Y0926150R000B0L

Description
150 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil
Request a Quote Datasheet
Description
150 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y0926150R000B0L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y0926150R000B0L-ND
Through Hole Resistors Y0926150R000B0L-ND
150 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil

150 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil

Buy Now Datasheet
Vpr221 150R00 0.1% Vishay Foil Resistors - 58P8389 - Newark, An Avnet Company
Chicago, IL, United States
Vpr221 150R00 0.1% Vishay Foil Resistors
58P8389
Vpr221 150R00 0.1% Vishay Foil Resistors 58P8389
VPR221 150R00 0.1%

VPR221 150R00 0.1%

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y0926150R000B0L-ND 58P8389
Product Name Through Hole Resistors Vpr221 150R00 0.1% Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging TO-220-4
Resistance Range 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details