Vishay Precision Group 2 OHM 8W TO220 Resistor Y09262R00000B0L

Description
RES 2 OHM 8W 0.1% TO220-4 Product overview: Y09262R00000B0L from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 OHM, 8W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 OHM, 8W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y09262R00000B0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 2 OHM 8W 0.1% TO220-4 Product overview: Y09262R00000B0L from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 OHM, 8W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 OHM, 8W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y09262R00000B0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 OHM 8W TO220 Resistor - 53-Y09262R00000B0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2 OHM 8W TO220 Resistor
53-Y09262R00000B0L
2 OHM 8W TO220 Resistor 53-Y09262R00000B0L
RES 2 OHM 8W 0.1% TO220-4 Product overview: Y09262R00000B0L from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 OHM, 8W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 OHM, 8W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y09262R00000B0L can be used for catalog matching and distributor lookup.

RES 2 OHM 8W 0.1% TO220-4 Product overview: Y09262R00000B0L from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 OHM, 8W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 OHM, 8W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y09262R00000B0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 804-Y09262R00000B0L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
804-Y09262R00000B0L-ND
Through Hole Resistors 804-Y09262R00000B0L-ND
2 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil

2 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-Y09262R00000B0L 804-Y09262R00000B0L-ND
Product Name 2 OHM 8W TO220 Resistor Through Hole Resistors
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging TO-220-4 TO-220-4
Resistance Range 2 ohms 2 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details