Vishay Precision Group Through Hole Resistors Y09260R50030B9L

Description
500.3 mOhms ±0.1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil
Request a Quote Datasheet
Description
500.3 mOhms ±0.1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y09260R50030B9L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y09260R50030B9L-ND
Through Hole Resistors Y09260R50030B9L-ND
500.3 mOhms ±0.1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil

500.3 mOhms ±0.1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number Y09260R50030B9L-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging TO-220-4
Resistance Range 0.5003 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details