Vishay Precision Group Chip Resistor - Surface Mount Y08500R08200F0W

Description
82 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
82 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y08500R08200F0W-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y08500R08200F0W-ND
Chip Resistor - Surface Mount Y08500R08200F0W-ND
82 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil

82 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Vcs1625 0R0820 Tcr2 1.0% B W Vishay Foil Resistors - 58P8047 - Newark, An Avnet Company
Chicago, IL, United States
Vcs1625 0R0820 Tcr2 1.0% B W Vishay Foil Resistors
58P8047
Vcs1625 0R0820 Tcr2 1.0% B W Vishay Foil Resistors 58P8047
VCS1625 0R0820 TCR2 1.0% B W

VCS1625 0R0820 TCR2 1.0% B W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y08500R08200F0W-ND 58P8047
Product Name Chip Resistor - Surface Mount Vcs1625 0R0820 Tcr2 1.0% B W Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); Wide 2516 1625
Resistance Range 0.0820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6802FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details