50 mOhms ±5% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil
SMD,1625,1W,.05,5%,W
VCS1625 0R0500 TCR2 5.0% B W
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | Y08500R05000J0W-ND | Y08500R05000J0W | 58P8041 |
| Product Name | Chip Resistor - Surface Mount | SMD,1625,1W,.05,5%,WAFFLE | Vcs1625 0R0500 Tcr2 5.0% B W Vishay Foil Resistors |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Current Sensing; General Use | ||
| Technology / Construction | Metal Foil | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); Wide 2516 | Surface Mount Technology (SMT / SMD); 1625 | 1625 |
| Resistance Range | 0.0500 ohms |