Vishay Precision Group Through Hole Resistors Y09263R80000Q0L

Description
3.8 Ohms ±0.02% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil
Request a Quote Datasheet
Description
3.8 Ohms ±0.02% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y09263R80000Q0L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y09263R80000Q0L-ND
Through Hole Resistors Y09263R80000Q0L-ND
3.8 Ohms ±0.02% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil

3.8 Ohms ±0.02% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil

Buy Now Datasheet
Vpr221 3R8000 0.02% Vishay Foil Resistors - 58P8415 - Newark, An Avnet Company
Chicago, IL, United States
Vpr221 3R8000 0.02% Vishay Foil Resistors
58P8415
Vpr221 3R8000 0.02% Vishay Foil Resistors 58P8415
VPR221 3R8000 0.02%

VPR221 3R8000 0.02%

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y09263R80000Q0L-ND 58P8415
Product Name Through Hole Resistors Vpr221 3R8000 0.02% Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging TO-220-4
Resistance Range 3.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details