Vishay Precision Group Chip Resistor - Surface Mount Y08500R06200F0W

Description
62 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
62 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y08500R06200F0W-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y08500R06200F0W-ND
Chip Resistor - Surface Mount Y08500R06200F0W-ND
62 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil

62 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1336710-Y08500R06200F0W - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1336710-Y08500R06200F0W
Resistors - Chip Resistor - Surface Mount 1336710-Y08500R06200F0W
Win Source Part Number: 1336710-Y08500R06200 F0W Category: Resistors - Chip Resistor - Surface Mount Series: VCS1625 Features: Current Sense, Moisture Resistant, Non-Inductive Package: Tray Size / Dimension: 0.160" L x 0.250" W (4.06mm x 6.35mm) Height - Seated (Max): 0.040" (1.02mm) Standard Package: 50 Tolerance: ±1% Temperature Coefficient: ±2ppm/°C Power (Watts): 0.5W, 1/2W Composition: Metal Foil Number of Terminations: 4 Resistance: 62 mOhms Package / Case: Wide 2516 (6440 Metric) , 1625 Supplier Device Package: SMD Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group) RoHS Status: RoHS non-compliant

Win Source Part Number: 1336710-Y08500R06200F0W
Category: Resistors - Chip Resistor - Surface Mount
Series: VCS1625
Features: Current Sense, Moisture Resistant, Non-Inductive
Package: Tray
Size / Dimension: 0.160" L x 0.250" W (4.06mm x 6.35mm)
Height - Seated (Max): 0.040" (1.02mm)
Standard Package: 50
Tolerance: ±1%
Temperature Coefficient: ±2ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Metal Foil
Number of Terminations: 4
Resistance: 62 mOhms
Package / Case: Wide 2516 (6440 Metric) , 1625
Supplier Device Package: SMD
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number Y08500R06200F0W-ND 1336710-Y08500R06200F0W
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); Wide 2516
Resistance Range 0.0620 ohms 0.0620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1580269 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details