Vishay Precision Group Through Hole Resistors Y09263R00000B0L

Description
3 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil
Request a Quote Datasheet
Description
3 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y09263R00000B0L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y09263R00000B0L-ND
Through Hole Resistors Y09263R00000B0L-ND
3 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil

3 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil

Buy Now Datasheet
Vpr221 3R0000 0.1% Vishay Foil Resistors - 58P8411 - Newark, An Avnet Company
Chicago, IL, United States
Vpr221 3R0000 0.1% Vishay Foil Resistors
58P8411
Vpr221 3R0000 0.1% Vishay Foil Resistors 58P8411
VPR221 3R0000 0.1%

VPR221 3R0000 0.1%

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y09263R00000B0L-ND 58P8411
Product Name Through Hole Resistors Vpr221 3R0000 0.1% Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging TO-220-4
Resistance Range 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1722210 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details