100 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil
VCS1625 0R1000 1.0%S T 954886
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | Y08500R10000F149R-ND | 58P8051 |
| Product Name | Chip Resistor - Surface Mount | Vcs1625 0R1000 1.0%s T 954886 Vishay Foil Resistors |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Current Sensing; General Use | |
| Technology / Construction | Metal Foil | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); Wide 2516 | 1625 |
| Resistance Range | 0.1000 ohms |