Vishay Precision Group Through Hole Resistors Y092650R0000B0L

Description
50 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil
Request a Quote Datasheet
Description
50 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y092650R0000B0L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y092650R0000B0L-ND
Through Hole Resistors Y092650R0000B0L-ND
50 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil

50 Ohms ±0.1% 8W Through Hole Resistor TO-220-4 Non-Inductive Metal Foil

Buy Now Datasheet
Vpr221 50R000 0.1% Vishay Foil Resistors - 58P8433 - Newark, An Avnet Company
Chicago, IL, United States
Vpr221 50R000 0.1% Vishay Foil Resistors
58P8433
Vpr221 50R000 0.1% Vishay Foil Resistors 58P8433
VPR221 50R000 0.1%

VPR221 50R000 0.1%

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y092650R0000B0L-ND 58P8433
Product Name Through Hole Resistors Vpr221 50R000 0.1% Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging TO-220-4
Resistance Range 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.65 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details